Product Overview: LT3080EDD#PBF
The LT3080EDD#PBF is a versatile, adjustable 1.1A single resistor low dropout linear regulator (LDO) from Linear Technology. It is a robust and flexible component designed to cater to a wide range of power supply applications. The LT3080EDD#PBF features a unique architecture that enables it to offer significant improvements over traditional linear regulators.
Key Features
- Adjustable Output: The output voltage can be set anywhere from 0V to V_IN - V_DROP with a single resistor, providing design flexibility.
- Wide Input Voltage Range: Capable of operating with input voltages from 1.1V to 36V, making it suitable for a variety of input sources.
- Low Dropout Voltage: The device's low dropout voltage allows for efficient operation even with very little difference between input and output voltages.
- Stable with Ceramic Capacitors: Unlike many other LDOs, the LT3080EDD#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types.
- Current Monitoring: An additional feature of this device is the capability to monitor output current by measuring the voltage across the set resistor.
- Thermal Protection: The regulator includes internal thermal limit protection to safeguard the device under high-temperature conditions.
- Small Package Size: The component is available in a small 10-pin DFN (3mm x 3mm) package, which is ideal for space-constrained applications.
Applications
The LT3080EDD#PBF is ideal for a range of applications that require a high-quality power supply. Its versatility makes it suitable for:
- Portable electronics
- Industrial equipment
- Automotive systems
- Avionics and military hardware
- Medical devices
- Precision instrumentation
With its precise voltage regulation, low noise, and high reliability, the LT3080EDD#PBF is an excellent choice for designers looking for a top-tier LDO solution. Its ability to work with low ESR capacitors and a wide range of input voltages, coupled with its compact form factor, makes it a highly adaptable component for sophisticated electronic systems.