EN
  • EN
  • DE

LT3083ET#PBF

Part No LT3083ET#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A TO220-5 / LDO Regulator Pos 0V to 23V 3A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 23V
Output Voltage 0V
Output Voltage MAX 23V
Voltage Dropout (Maximum) 0.51V @ 3A
Output Current 3A
Operating Supply Current 50.5μA ~ 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780982-LT3083ET#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3083
Introduction Date January 27, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3083ET#PBF CAD Model

Description

Product Overview: LT3083ET#PBF

The LT3083ET#PBF is a versatile low dropout linear regulator (LDO) from Linear Technology, designed to accommodate a wide range of power supply applications. This adjustable 3A LDO features a unique architecture that enables it to offer both high performance and flexibility, making it an ideal choice for precision power regulation tasks.

The LT3083ET#PBF stands out with its extended safe operating area (SOA), which is made possible by its robust design and thermal characteristics. Its adjustable output voltage ranges from 0V to V<sub>IN - 0.6V, where V<sub>IN can be up to 20V, providing great versatility for different voltage requirements. To set the output voltage, only a single resistor is needed, simplifying the design and minimizing the external component count.

This regulator features a wide input voltage range, allowing it to be used in various applications, from simple low-voltage consumer electronics to more complex industrial systems. Its low dropout voltage ensures efficient operation even when the input-to-output voltage differential is small, which is particularly beneficial in battery-powered devices where maximizing run time is crucial.

The LT3083ET#PBF also boasts excellent thermal performance thanks to its power package, which is designed to handle high power dissipation with ease. This means that even at full load, the device can maintain a stable temperature, ensuring reliable performance over its entire operating range.

Moreover, the device includes several protective features that safeguard it and the load from adverse conditions. These include current limiting, thermal shutdown, and reverse-battery protection. Such features make it a resilient choice for systems where reliability is paramount.

In summary, the LT3083ET#PBF is a highly adaptable and reliable LDO regulator that provides precise voltage control, efficient operation, and robust protection features. Its ease of use and performance characteristics make it an excellent choice for designers seeking a high-quality power management solution.

Key Features:

  • Adjustable output from 0V to V<sub>IN - 0.6V
  • 3A output current
  • Wide input voltage range up to 20V
  • Low dropout voltage
  • Single resistor output voltage setting
  • Thermal shutdown and current limit protection
  • Reverse-battery protection
  • Stable with low-ESR ceramic capacitors

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3067 $54.9201
7+ $15.0209 $105.1463
11+ $14.5515 $160.0665
15+ $14.0821 $211.2315
19+ $13.6127 $258.6413
25+ $12.2045 $305.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess