Products specifications

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 25 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 15pF
ESR (Equivalent Series Resistance) 30 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Standard Package 3,000
Win Source Part Number 1028024-FL2500293
Ultra Librarian 3D Model Ultra Librarian FL2500293 CAD Model

Description

The FL2500293 from Diodes Incorporated is a high-performance, precision integrated circuit designed for a wide range of applications. This component is renowned for its reliability and efficiency, making it an ideal choice for professionals in the electronics industry. With its compact size, it is perfectly suited for space-constrained applications while providing top-notch functionality.

Key Features

  • High Accuracy: The FL2500293 offers precise operation, ensuring consistent performance and dependable results in critical applications.
  • Durability: Manufactured with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Low Power Consumption: Designed for energy efficiency, it helps in reducing the overall power usage of the system, which is crucial for battery-powered devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments due to its ability to function effectively across a broad temperature spectrum.
  • Easy Integration: The FL2500293 is designed to be easily incorporated into existing systems, ensuring a smooth integration process.

Applications

This versatile component can be used in numerous applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Consumer Electronics
  • Industrial Control Units
  • Telecommunication Infrastructure

Technical Specifications

The FL2500293 boasts a comprehensive set of technical specifications that cater to the demanding needs of modern electronic devices. Its specifications include a specific input and output voltage range, current handling capabilities, and packaging details that ensure compatibility with standard PCB layouts.

Quality Assurance

Diodes Incorporated is committed to delivering high-quality products. The FL2500293 is subjected to rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can trust in the reliability and performance of this product for their critical design requirements.

You May Also Be Interested in

NDK
Crystals NEW PART NUMBER CS05517-48M
Lowest to $0.3127
ECAD model for NX2016SA-48M-EXS00A-CS05517
Epson Electronics America Inc-Semiconductor Div
TSX-3225 24.000000MHZ 18.0 +10.0-10.0
Need more? Email Us
ECAD model for TSX-3225 24.000000 MHZ 18.0 +10.0-10.0
ECS Inc.
CRYSTAL 12.2880MHZ 20PF TH
Need more? Email Us
ECAD model for ECS-122.8-20-4X
ECS Inc.
CRYSTAL 16.0000MHZ 20PF TH
Need more? Email Us
ECAD model for ECS-160-20-4VX
ECS Inc.
CRYSTAL 20.0000MHZ 20PF TH
Need more? Email Us
ECAD model for ECS-200-20-46X
Interquip Electronics
Crystal 32.000MHz 10PF SMCM-2016H Series
Need more? Email Us
ECAD model for 5NMA32000101SF60Q2
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.7604
ECAD model for ABLS-24.000MHZ-D2-T
ECS Inc.
CRYSTAL 3.6864MHZ 18PF SMD
Need more? Email Us
ECAD model for ECS-36-18-18-TR
ECS Inc.
CRYSTAL 8.0000MHZ 32PF TH
Need more? Email Us
ECAD model for ECS-80-32-1X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6078 $57.3716
53+ $2.1398 $113.4094
82+ $2.0729 $169.9778
112+ $2.0060 $224.6720
145+ $1.9392 $281.1840
194+ $1.7386 $337.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45,009 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention