EN
  • EN
  • DE

LT3085EMS8E#TRPBF

Part No LT3085EMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A 8MSOP / LDO Regulator Pos 0V to 36V 0.5A Automotive 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 0V
Output Voltage MAX 36V
Voltage Dropout (Maximum) 0.45V @ 500mA
Output Current 500mA
Operating Supply Current 10.1μA ~ 1mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 780988-LT3085EMS8E#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3085
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3085EMS8E#TRPBF CAD Model

Description

LT3085EMS8E#TRPBF Adjustable 500mA Single Resistor Low Dropout Regulator

The LT3085EMS8E#TRPBF is a versatile low dropout linear regulator (LDO) brought to you by Linear Technology, now part of Analog Devices. This high-performance component is designed to provide a stable and reliable power supply in a range of electronic applications. Its unique selling point is the ability to set the output voltage with just a single resistor, simplifying design and reducing external component count.

With an input voltage range from 1.8V to 20V, the LT3085 can deliver up to 500mA of continuous output current. This makes it suitable for a variety of applications, from powering sensitive analog circuits to acting as a post-regulator for switching power supplies. The device's low dropout voltage ensures efficient operation even when the input-to-output differential is small, enhancing battery life in portable applications.

The LT3085 features a wide output voltage range, adjustable from 0V to almost the full input voltage, giving designers the flexibility to use it in multiple configurations without the need for different regulator variants. The device's stability with ceramic, tantalum, or aluminum electrolytic capacitors offers additional design flexibility and can help in reducing the overall solution size.

Thermal performance is a key aspect of the LT3085, and it comes in an MSOP-8 package with a thermal resistance of 40°C/W. This, combined with internal protection circuits such as current limiting and thermal shutdown, ensures reliable operation under a variety of conditions. The LT3085 also features a

Finally, the LT3085EMS8E#TRPBF is RoHS compliant and lead-free, catering to environmentally conscious applications that require adherence to current international regulations. Whether you're designing power supplies for precision instruments, automotive electronics, or industrial control systems, the LT3085 offers a compact, efficient, and easy-to-use solution for your low dropout voltage regulation needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6289 $50.9179
27+ $3.7980 $102.5460
41+ $3.6794 $150.8554
57+ $3.5607 $202.9599
73+ $3.4420 $251.2660
98+ $3.0859 $302.4182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,730 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess