EN
  • EN
  • DE
  • IT

LT3090MPMSE

Part No LT3090MPMSE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3090  - Negative Linear Regula / Linear Voltage Regulator IC Negative Adjustable 1 Output 600mA 12-MSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Linear Technology
Series -
Package Bulk
Product Status Obsolete
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -36V
Voltage - Output (Min/Fixed) 0V
Voltage - Output (Max) -32V
Voltage Dropout (Max) 0.45V @ 600mA
Current - Output 600mA
Current - Quiescent (Iq) 1.4 mA
Current - Supply (Max) 22.5 mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
Win Source Part Number 1378902-LT3090MPMSE
Ultra Librarian 3D Model Ultra Librarian LT3090MPMSE CAD Model

Description

Linear Technology's LT3090MPMSE: A High-Performance Negative Linear Regulator

The LT3090MPMSE is a state-of-the-art negative linear regulator designed by Linear Technology, a name synonymous with precision and reliability in the world of electronic components. This robust product offers a wide array of features suitable for a diverse range of applications, from sensitive instrumentation to industrial systems.

At the heart of the LT3090MPMSE is its ability to deliver up to 500mA of continuous output current with a typical dropout voltage of only 300mV. This impressive performance is achieved while maintaining a low noise output, which is critical for sensitive analog circuits. The output noise can be further reduced to an ultra-low 10µVRMS with the addition of an optional external capacitor, making it an ideal choice for high-end audio applications and precision data acquisition systems.

The LT3090MPMSE operates with a wide input voltage range from -1.2V to -36V, which provides designers with the flexibility to use it in various configurations and environments. Moreover, the regulator is equipped with a programmable output voltage set by a single resistor, offering a versatile output range from -0.8V to -32V. This feature simplifies the design process and allows for easy adjustments to meet specific application requirements.

Protection features are paramount in any power management component, and the LT3090MPMSE excels in this area. It includes overcurrent and overtemperature protection, ensuring the regulator and your application remain safe under extreme conditions. The thermal shutdown feature activates to prevent damage from excessive heat, while the current limiting function protects the device from unexpected output overload conditions.

Linear Technology has packaged the LT3090MPMSE in a compact MSOP-12 package, which is both space-efficient and conducive to excellent thermal performance. This makes it an ideal solution for space-constrained applications that require a high-quality power supply solution.

In summary, the LT3090MPMSE from Linear Technology is a versatile, high-performance negative linear regulator that offers a combination of low noise, high output current, and a wide input voltage range, along with robust protection features. Its ease of use and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
DIOTEC Electronics Corporation
IC REG LINEAR 5V 1.35A SOT89
Need more? Email Us
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Analog Devices Inc.
IC REG LINEAR 1.5V 100MA 8DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DFN (2x2)
Lowest to $4.7585
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23
Lowest to $0.7169
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,689 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess