EN
  • EN
  • DE
  • IT

LT3092ITS8

Part No LT3092ITS8
Manufacturer Linear Technology
Description 200mA 2-Terminal Programmable Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206640-LT3092ITS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3092ITS8 CAD Model

Description

LT3092ITS8 - Programmable Current Source

The LT3092ITS8 is a highly versatile, programmable current source from Linear Technology, designed to deliver a precision current output ranging from 0.5µA to 200mA. This innovative component is housed in a compact TSOT-23 package, making it an ideal choice for space-constrained applications. It is part of Linear Technology's esteemed line of robust current sources that cater to a broad spectrum of uses, from biasing and sensing to power regulation in various electronic systems.

At the heart of the LT3092ITS8 is a unique, patented design that allows for easy programmability with only two resistors. This feature simplifies the process of setting the output current, providing flexibility and precision without the need for complex external circuitry. The device's wide voltage range of 1.2V to 40V and its ability to operate in a reverse voltage configuration enhance its adaptability across different applications.

One of the standout features of the LT3092ITS8 is its excellent temperature stability, which ensures consistent performance across a temperature range of -40°C to 125°C. The low temperature coefficient, typically 20ppm/°C, along with its low output drift, contribute to the device's reliability and precision in demanding environments.

The LT3092ITS8 also boasts impressive safety features. It includes thermal shutdown and current limiting, which protect the device and the application from potential damage due to overheating or excessive current conditions. Furthermore, the current source has a high PSRR (power supply rejection ratio) of 80dB at 1kHz, which means it delivers a stable output current despite variations in the input voltage, making it exceptionally immune to power supply noise.

Whether you're designing battery chargers, LED drivers, or adjustable constant current sources, the LT3092ITS8 from Linear Technology offers a high degree of functionality in a small form factor. Its ease of use, combined with its robustness and precision, makes it a valuable component for engineers and designers seeking a reliable current source solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8241 $58.2410
24+ $4.7787 $114.6888
37+ $4.6294 $171.2878
50+ $4.4800 $224.0000
65+ $4.3307 $281.4955
87+ $3.8827 $337.7949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess