EN
  • EN
  • DE

LT3430IFE

Part No LT3430IFE
Manufacturer Linear Technology
Description High Voltage, 3A, 200kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206656-LT3430IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3430IFE CAD Model

Description

Linear Technology's LT3430IFE Step-Down Switching Regulator

The LT3430IFE, from Linear Technology, is a robust and efficient step-down switching regulator designed to provide stable and reliable power conversion in a variety of applications. This component is particularly well-suited for industrial, automotive, and telecommunications systems that require high voltage inputs and a stable, low voltage output.

Key Features:

  • Wide Input Voltage Range: The LT3430IFE operates with an input voltage range from 3.3V to 60V, making it versatile for various applications, including those with fluctuating input voltages.
  • High Output Current: It is capable of delivering up to 3A of continuous output current, which can meet the demands of power-hungry circuits.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 500kHz or synchronized to an external clock, allowing for flexibility in design to optimize efficiency and component size.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from damage due to overheating.
  • High Efficiency: With its high efficiency, the LT3430IFE minimizes heat generation and energy loss, which is crucial for maintaining performance in temperature-sensitive environments.
  • Durable Design: Encased in a thermally enhanced TSSOP-16 package, the LT3430IFE is built to withstand harsh environments and is designed for long-term reliability.

Applications:

  • Automotive battery regulation
  • Power distribution systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Portable electronic devices

The LT3430IFE is a testament to Linear Technology's commitment to providing high-quality power management solutions. It is an ideal choice for designers looking for a dependable, high-performance step-down regulator that can handle a wide input voltage range and deliver a high output current. With its programmable features and robust protections, the LT3430IFE ensures a stable power supply for your critical applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess