EN
  • EN
  • DE

LT3461AES6

Part No LT3461AES6
Manufacturer Linear Technology
Description 1.3MHz/3MHz Step-Up DC/DC Converters with Integrated Schottky in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206673-LT3461AES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3461AES6 CAD Model

Description

Product Overview: LT3461AES6

The LT3461AES6 is a high-performance, compact step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This device is particularly well-suited for battery-powered systems, portable devices, and any circuit requiring a high voltage gain from a low voltage input.

Key Features

  • Wide Input Voltage Range: The LT3461AES6 operates from an input voltage range of 2.5V to 16V, making it versatile for use with various power sources, including single-cell Li-Ion batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 34V, providing flexibility for different application requirements.
  • Internal 1.3A Power Switch: The integrated 1.3A power switch contributes to the device's compact size and reduces the need for external components.
  • High Switching Frequency: With a switching frequency of up to 1.3MHz, the LT3461AES6 allows for the use of small, low-profile inductors and capacitors, resulting in a compact power supply solution.
  • Low Shutdown Current: The shutdown current is less than 1µA, which is ideal for battery-powered applications where power efficiency is critical.

Applications

  • Portable Electronics
  • Photoflash Capacitors
  • Local Power Supplies
  • Display Bias
  • Medical Diagnostic Equipment

Package

The LT3461AES6 comes in a compact SOT-23 package, which is excellent for space-constrained applications. The small footprint and low profile of the package enable designers to incorporate this power converter into tight spaces without compromising performance.

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LT3461AES6 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance and durability across various operating conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8896 $53.7856
25+ $4.0120 $100.3000
39+ $3.8866 $151.5774
54+ $3.7612 $203.1048
69+ $3.6359 $250.8771
93+ $3.2598 $303.1614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess