Product Overview: LT3463EDD#PBF
The LT3463EDD#PBF is a high-performance, dual-channel, micropower DC/DC converter with positive and negative outputs, designed and manufactured by Linear Technology. This versatile integrated circuit is housed in a compact DFN-10 package, making it an ideal solution for space-constrained applications that require efficient power conversion.
Key Features
- Wide Input Voltage Range: The device can operate with an input voltage range from 1.2V to 15V, accommodating a variety of power sources.
- Dual Output Voltages: It provides two outputs, one positive and one negative, which are ideal for powering op-amps, data converters, and other circuits requiring split supplies.
- High Efficiency: The LT3463EDD#PBF features high-efficiency conversion, which minimizes power loss and heat generation, making it suitable for battery-powered devices.
- Low Quiescent Current: With its micropower operation, the quiescent current is only 40µA, which helps in preserving battery life in portable applications.
- Adjustable Switching Frequency: The switching frequency can be adjusted up to 2MHz, allowing the use of small, low-cost capacitors and inductors.
- Integrated Soft-Start Function: This feature limits inrush current during startup, providing a smooth power-up sequence for sensitive loads.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
Applications
- Portable Battery-Powered Equipment
- Industrial Control Systems
- Medical Devices
- Telecommunications
- Split-Rail Power Supplies
The LT3463EDD#PBF is engineered to deliver precise and reliable power conversion with minimal external components. Its dual output capability simplifies the design of circuits requiring bipolar voltages. Whether used in industrial, medical, or consumer electronics, this DC/DC converter stands out for its performance, efficiency, and compact size. The part number LT3463EDD#PBF signifies the specific package and operational specifications for this model, ensuring that designers can select the exact variant needed for their application.
With Linear Technology's reputation for high-quality power management solutions, the LT3463EDD#PBF represents a robust choice for designers looking to enhance their product's power efficiency and longevity.