EN
  • EN
  • DE

MIC28512-2YFL-T5

Part No MIC28512-2YFL-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.6V
Voltage - Input (Max) 70V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 59.5V
Current - Output 2A
Frequency - Switching 200kHz ~ 680kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-FCQFN (3x4)
Base Product Number MIC28512
Standard Package 500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345262-MIC28512-2YFL-T5
Ultra Librarian 3D Model Ultra Librarian MIC28512-2YFL-T5 CAD Model

Description

Product Overview: MIC28512-2YFL-T5 from Microchip Technology

The MIC28512 from Microchip Technology is a high-efficiency, synchronous step-down regulator featuring a wide input range, integrated MOSFETs, and a flexible switching frequency. Designed to address the needs of a broad range of applications, the MIC28512-2YFL-T5 variant offers a compact, robust power management solution for diverse markets such as telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.6V to 75V, making it suitable for systems with varying supply voltages and ensuring compatibility with high-voltage rails commonly found in industrial applications.
  • High Output Current: It provides up to 2A of continuous output current, catering to the demands of power-intensive components.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, offering flexibility to power a wide range of devices with different voltage requirements.
  • High Efficiency: Integrating internal high-side and low-side N-channel MOSFETs, the MIC28512-2YFL-T5 achieves high efficiency and reduces external component count.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 600kHz, allowing for optimization between efficiency and external component size.
  • Thermal Management: The device includes thermal shutdown and overcurrent protection, safeguarding the system from thermal and current overloads.

Package and Reliability

The MIC28512-2YFL-T5 is offered in a compact 28-pin 5x5mm QFN package, which is ideal for space-constrained applications. The package is designed to maximize heat dissipation, ensuring reliable operation even at full load. With an operating junction temperature range of -40°C to +125°C, the regulator is equipped to handle tough environmental conditions.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial and Automation Systems
  • Point-of-Load Applications
  • Aftermarket Automotive Supplies

In summary, the MIC28512-2YFL-T5 from Microchip Technology is a versatile and reliable choice for designers seeking a high-performance power solution. Its combination of wide input voltage range, high output current capability, and thermal protection features make it a strong candidate for powering sophisticated electronics in a multitude of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess