EN
  • EN
  • DE

ATAVRRAVEN

Part No ATAVRRAVEN
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL/STARTER RAVEN 2.4GHZ / AVR® Transceiver; 802.15.4 (ZigBee®) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Obsolete
Type Transceiver; 802.15.4 (ZigBee®)
Frequency 2.4GHz
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.41.0150
Win Source Part Number 1342648-ATAVRRAVEN
Ultra Librarian 3D Model Ultra Librarian ATAVRRAVEN CAD Model

Description

Microchip Technology's ATAVRRAVEN Kit

The ATAVRRAVEN kit from Microchip Technology is a comprehensive development platform designed for engineers and hobbyists alike who are looking to delve into the world of wireless applications. This kit is built around the powerful ATmega1284P microcontroller, which provides a robust foundation for developing complex projects that require a mix of wireless communication, data processing, and control capabilities.

The centerpiece of the ATAVRRAVEN kit is the RZ Raven module, which is a versatile 2.4 GHz wireless transceiver that supports the IEEE 802.15.4 standard. This makes it an ideal choice for creating wireless sensor networks, home automation systems, and other applications that benefit from low-power, short-range wireless communication. With its dual-board configuration, the kit includes both a base station and a portable node, enabling users to experiment with and deploy a wireless network right out of the box.

One of the key features of the ATAVRRAVEN kit is its compatibility with the Zigbee protocol. By leveraging this popular wireless standard, users can ensure interoperability with a wide range of devices and benefit from the security and reliability that Zigbee is known for. Additionally, the kit is supported by Microchip's robust software development tools, including the AVR Studio Integrated Development Environment (IDE) and the AVR Software Framework, which provide a rich set of libraries and examples to kickstart your development process.

For those looking to customize their wireless applications further, the ATAVRRAVEN kit offers a variety of expansion options. It includes a number of general-purpose input/output (GPIO) pins, analog inputs, and other interfaces that enable the connection of sensors, actuators, and additional modules. This flexibility ensures that the kit can be tailored to meet the specific needs of virtually any wireless project.

In summary, the ATAVRRAVEN kit from Microchip Technology is a feature-rich development tool that empowers creators to build sophisticated wireless systems with ease. Its combination of powerful hardware, support for industry-standard protocols, and extensive software tools make it an invaluable asset for anyone looking to explore the possibilities of wireless technology.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPD-008108-C202C
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess