EN
  • EN
  • DE

MIC38C43BMM TR

Part No MIC38C43BMM TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS CURRENT-MODE PWM CONTROLL  /  Boost, Buck, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microchip Technology
Package Bulk
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Buck, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 20V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCRMCLMIC38C43BMM TR,2156-MIC38C43BMM TR
Standard Package 2,500
Win Source Part Number 1078793-MIC38C43BMM TR
Ultra Librarian 3D Model Ultra Librarian MIC38C43BMM TR CAD Model

Description

Product Overview: MIC38C43BMM TR from Microchip Technology

The MIC38C43BMM TR is a high-performance, BiCMOS current-mode Pulse Width Modulation (PWM) controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile component is designed for a wide range of power supply applications, including but not limited to, switched-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • Current-Mode Operation: Provides improved transient response, simplified loop compensation, and robust noise immunity.
  • High-Frequency Operation: Capable of operating at frequencies up to 500 kHz, allowing for smaller components and reduced system size and cost.
  • Low Start-Up Current: The device features a low start-up current of typically 500 µA, which enhances efficiency and is ideal for battery-operated systems.
  • Automatic Feed-Forward Compensation: Enhances the performance by compensating for varying input voltages without the need for additional components.
  • Trimmed Oscillator Discharge Current: Ensures consistent and accurate timing elements for predictable frequency control.
  • Under-Voltage Lockout: Protects the device and the power system by not allowing operation when supply voltages are below operational levels.

Product Specifications

The MIC38C43BMM TR operates with a supply voltage ranging from 4.5V to 36V, making it suitable for a variety of power systems. It is available in a compact 8-pin MSOP package, which is ideal for space-constrained applications. The device also features a high current totem-pole output that can directly drive a power MOSFET, further reducing component count and complexity.

Applications

Suitable for a diverse array of applications, the MIC38C43BMM TR excels in environments where efficient power conversion is required. It is commonly used in telecommunications equipment, consumer electronics, industrial hardware, and automotive systems, among others.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The MIC38C43BMM TR is manufactured to the highest standards, ensuring consistent performance and durability in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess