EN
  • EN
  • DE

CS5170GDR8

Part No CS5170GDR8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer ON Semiconductor
Win Source Part Number 243912-CS5170GDR8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5170GDR8 CAD Model

Description

ON Semiconductor CS5170GDR8 Product Overview

The CS5170GDR8 is a high-performance, integrated circuit from ON Semiconductor, designed for power management applications. This robust device is engineered to provide efficient voltage regulation, making it an ideal choice for a wide range of electronic products that require stable and reliable power supply.

Key Features

  • High Efficiency: The CS5170GDR8 is designed to offer high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: This product can handle a broad range of input voltages, accommodating various power sources and ensuring versatility in different application scenarios.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility and precision in power delivery.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thus safeguarding the IC and the system it powers.
  • Compact Package: The CS5170GDR8 comes in a small footprint, making it suitable for space-constrained applications without compromising performance.

Applications

ON Semiconductor's CS5170GDR8 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Portable devices
  • Telecommunication equipment
  • Computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS5170GDR8 is no exception. It is built to meet high standards of performance and reliability, ensuring that it operates effectively over a wide temperature range and under different environmental conditions. The product is RoHS compliant, demonstrating ON Semiconductor's dedication to environmental sustainability.

Conclusion

The CS5170GDR8 from ON Semiconductor is a testament to the company's ability to deliver high-quality power management solutions. Its combination of efficiency, flexibility, and compact design makes it an excellent choice for designers looking to optimize their power systems. Whether it's for industrial, commercial, or consumer electronics, the CS5170GDR8 provides the performance and reliability needed in today's demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9473 $58.4190
75+ $1.5974 $119.8050
115+ $1.5477 $177.9855
155+ $1.4980 $232.1900
200+ $1.4484 $289.6800
270+ $1.2982 $350.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess