The MAX840ISA+ is a highly efficient, compact, and versatile voltage regulator module designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced power management solution is ideal for a wide range of applications, including portable devices, telecommunications, and consumer electronics.
Key Features
- High Efficiency: The MAX840ISA+ is designed to provide maximum power efficiency, which helps to extend battery life in portable applications and reduce heat generation in high-power devices.
- Adjustable Output Voltage: It offers a flexible output voltage range, allowing designers to tailor the voltage to their specific application requirements.
- Low Dropout Operation: This regulator operates with a low dropout voltage, ensuring stable performance even when the input voltage is close to the output voltage.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
- Compact Size: The MAX840ISA+ comes in a small 8-pin SOIC package, making it an excellent choice for space-constrained applications.
Applications
The versatility of the MAX840ISA+ makes it suitable for a broad spectrum of applications. It can be used in:
- Battery-powered devices
- Handheld consumer electronics
- Telecommunication equipment
- Portable computing devices
- Power supply modules
Technical Specifications
Parameter
Value
Package Type
8-SOIC
Output Type
Adjustable
Input Voltage (Min)
2.7V
Input Voltage (Max)
11.5V
Output Voltage (Min)
1.25V
Output Voltage (Max)
5V
Output Current
200mA
Operating Temperature Range
-40°C to +85°C
With its robust feature set and Maxim Integrated's reputation for quality, the MAX840ISA+ is a reliable choice for designers looking to optimize their power management systems.