EN
  • EN
  • DE

TPS65296RJER

Part No TPS65296RJER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC POWER MANAGEMENT / - Converter, Notebook Power System Voltage Regulator IC 2 Output 18-VQFN-HR (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Converter, Notebook Power System
Voltage - Input 4.5V ~ 18V
Number of Outputs 2
Voltage - Output 1.1V, 1.8V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 18-PowerVFQFN
Supplier Device Package 18-VQFN-HR (3x3)
Base Product Number TPS65296
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354978-TPS65296RJER
Ultra Librarian 3D Model Ultra Librarian TPS65296RJER CAD Model

Description

The TPS65296RJER is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile power management chip is an excellent choice for a wide range of applications that require efficient and reliable power distribution and conversion.

Key Features

  • Flexible Power Solution: The TPS65296RJER is designed to provide a flexible power solution, capable of managing multiple power rails with high efficiency.
  • High Efficiency: This IC is optimized for high efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Integrated MOSFETs: It includes integrated high-side and low-side MOSFETs that contribute to the reduction of external component count and system complexity.
  • Adjustable Switching Frequency: The device features an adjustable switching frequency, allowing designers to optimize the performance for their specific application needs.
  • Thermal Protection: The TPS65296RJER comes with built-in thermal protection features to safeguard the IC from overheating, enhancing system reliability.

Applications

The versatility of the TPS65296RJER makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Enterprise servers and storage systems
  • Industrial controls
  • Portable and battery-powered devices

Product Specifications

The TPS65296RJER is offered in a compact package and is characterized by the following specifications:

  • Input voltage range tailored for a variety of power sources
  • Multiple output voltage configurations to suit different needs
  • Programmable soft start and sequencing for controlled power-up
  • Power Good (PG) signal for system monitoring and sequencing
  • Robust protection features including over-current, over-voltage, and short-circuit protection

With its comprehensive feature set and robust design, the TPS65296RJER from Texas Instruments is an excellent choice for designers looking to create efficient and reliable power management systems.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8065 $53.2910
33+ $3.1233 $103.0689
50+ $3.0257 $151.2850
69+ $2.9281 $202.0389
89+ $2.8305 $251.9145
119+ $2.5377 $301.9863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,080 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess