EN
  • EN
  • DE

MIC61150YML-TR

Part No MIC61150YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.5A 10MLF / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 0.5V
Voltage - Output (Max) 3V
Voltage Dropout (Max) 0.2V @ 1.5A
Current - Output 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad, 10-MLF®
Supplier Device Package 10-MLF® (3x3)
Base Product Number MIC61150
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-MIC61150YML-DKR-ND,576-3763-6,1611-MIC61150YML-DKRINACTIVE,MIC61150YMLTR,576-3763-2,576-3763-1,1611-MIC61150YML-CT,1611-MIC61150YML-CT-ND,1611-MIC61150YML-CTINACTIVE,MIC61150YML TR,1611-MIC61150YML-DKR
Standard Package 5,000
Win Source Part Number 1323672-MIC61150YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC61150YML-TR CAD Model

Description

Product Overview: MIC61150YML-TR by Microchip Technology

The MIC61150YML-TR is a high-performance, adjustable output low-dropout regulator (LDO) from the reputable Microchip Technology. This precision voltage regulator is designed to deliver a continuous output current of up to 1.5A with an input voltage range of 2.25V to 5.5V, making it an ideal solution for a wide range of applications, including but not limited to, consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Wide Input Voltage Range: Operates with an input voltage range from 2.25V to 5.5V, accommodating various power sources.
  • Adjustable Output Voltage: Allows for an output voltage that can be adjusted from 1.24V up to the input voltage, providing flexibility for different voltage requirements.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, which reduces overall component costs.
  • Thermal and Overcurrent Protection: Equipped with built-in thermal shutdown and current limit features to protect the device under abnormal operating conditions.
  • Power Good (PG) Output: Includes a PG output that indicates when the output voltage is within a nominal range, which is useful for power sequencing and monitoring.
  • Surface-Mount Package: Available in a compact MLF® (Micro Lead Frame) package that is suitable for space-constrained applications.

Applications:

The MIC61150YML-TR is versatile and can be used in a variety of applications that require a stable and efficient power supply. Common applications include:

  • Portable Devices and Battery-Powered Equipment
  • Networking and Telecommunications
  • Consumer Electronics
  • Automotive Electronics
  • Industrial and Medical Equipment

With its robust feature set and Microchip Technology's reputation for quality, the MIC61150YML-TR LDO regulator is a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,697 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess