EN
  • EN
  • DE

MC33AR6000AGWS

Part No MC33AR6000AGWS
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV AUTO 1OUT DIE / - Converter, Automotive Voltage Regulator IC 1 Output Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Applications Converter, Automotive
Voltage - Input 5V ~ 16.5V
Number of Outputs 1
Voltage - Output 10.6V ~ 16V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number MC33
Standard Package 13
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345768-MC33AR6000AGWS
Ultra Librarian 3D Model Ultra Librarian MC33AR6000AGWS CAD Model

Description

The NXP MC33AR6000AGWS is a state-of-the-art automotive radar transceiver designed to meet the growing demands of advanced driver-assistance systems (ADAS) and autonomous driving technologies. With its exceptional performance and reliability, this product is engineered to enhance vehicle safety by providing precise environmental sensing capabilities.

Key Features

  • High Integration: The MC33AR6000AGWS integrates multiple functions into a single chip, including a voltage-controlled oscillator (VCO), power amplifier (PA), low noise amplifier (LNA), and mixers. This high level of integration simplifies system design and reduces the overall footprint, making it an ideal choice for compact automotive applications.
  • Frequency Modulated Continuous Wave (FMCW): Utilizing FMCW technology, the transceiver can accurately measure distance and relative speed of objects, which is critical for collision avoidance, lane change assistance, and adaptive cruise control.
  • Wide Frequency Range: Operating in the 76-81 GHz frequency band, the MC33AR6000AGWS provides a wide bandwidth that allows for better resolution and object separation in radar imaging.
  • High Sensitivity: The device's advanced LNA design ensures high sensitivity, enabling the detection of both distant and weak signals, which is essential for early obstacle detection.
  • Robustness: Designed with automotive standards in mind, the MC33AR6000AGWS is built to withstand harsh environmental conditions, including temperature extremes and vibrations, ensuring reliable performance throughout the vehicle's lifespan.

Applications

The NXP MC33AR6000AGWS is primarily used in automotive radar systems for applications such as:

  • Blind Spot Detection (BSD)
  • Automatic Emergency Braking (AEB)
  • Adaptive Cruise Control (ACC)
  • Parking Assistance Systems
  • Rear Cross Traffic Alert (RCTA)

Conclusion

The NXP MC33AR6000AGWS radar transceiver is an innovative solution that provides advanced capabilities for the next generation of automotive safety and convenience features. Its combination of high performance, reliability, and integration makes it a leading choice for manufacturers seeking to enhance their ADAS and autonomous driving systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess