Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 16V
Output Voltage 1.255V
Output Voltage MAX 40V
Output Current 1.1A
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 781024-LT3467IDDB#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3467
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3467IDDB#TRMPBF CAD Model

Description

The LT3467IDDB#TRMPBF is a versatile, high-performance DC/DC converter brought to you by Linear Technology, a brand of Analog Devices. This compact and efficient step-up switching regulator is designed to meet a wide range of power management requirements with its adjustable and fixed voltage options.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 16V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications as well as intermediate bus voltages.
  • Adjustable Output Voltage: It can deliver an adjustable output voltage up to 34V, which is beneficial for applications requiring a specific voltage level not typically available in fixed output regulators.
  • High Efficiency: With an internal 1.3A switch, the LT3467IDDB#TRMPBF can deliver efficiencies up to 86%, which helps in reducing power loss and improving battery life in portable devices.
  • Compact Design: The device comes in a small 10-lead DFN package, which is ideal for space-constrained applications.
  • Low Shutdown Current: It features a low shutdown current of

Applications

The LT3467IDDB#TRMPBF is suitable for a variety of applications, including:

  • Portable and battery-powered equipment
  • TFT-LCD bias supply
  • GPS, Bluetooth, and other wireless communication devices
  • Medical diagnostic equipment
  • Positive to negative converters (inverting outputs)

Technical Specifications

Some of the technical specifications of the LT3467IDDB#TRMPBF include:

  • Switching Frequency: 1.3MHz
  • Maximum Output Current: 300mA (depends on input/output voltage)
  • Thermal Overload Protection
  • Integrated Soft-Start Function
  • Stable with Low ESR Ceramic Capacitors

With its robust feature set, the LT3467IDDB#TRMPBF is an excellent choice for designers looking for a high-efficiency, space-saving power solution for their next project.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
ON Semiconductor
IC REG CHARG PUMP INV 50MA 6TSOP / Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
Lowest to $4.4657
ECAD model for NCV1729SN35T1G
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2984 $50.3872
20+ $5.1679 $103.3580
30+ $5.0064 $150.1920
42+ $4.8449 $203.4858
54+ $4.6834 $252.9036
72+ $4.1990 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention