Linear Technology's LT3470IDDB: A Compact, High-Efficiency Step-Down DC/DC Converter
The LT3470IDDB is a highly efficient, small footprint step-down DC/DC converter from Linear Technology, now part of Analog Devices, designed to meet the needs of a variety of applications requiring voltage reduction. This versatile converter is particularly suitable for portable devices, industrial equipment, and embedded systems where space is at a premium and power efficiency is crucial.
The LT3470IDDB operates over a wide input voltage range of 4V to 40V, making it ideal for regulating power from a variety of sources, including single-cell Li-Ion batteries, multi-cell battery configurations, automotive inputs, and industrial supplies. It can deliver a continuous output current up to 200mA with a high efficiency of up to 90%, minimizing power loss and heat generation.
This DC/DC converter integrates a fixed frequency, current-mode PWM controller and a high voltage 0.5A switch, allowing it to maintain a consistent and stable output even under varying load conditions. The LT3470IDDB also features Burst Mode® operation, which reduces quiescent current to just 26µA during light loads or standby, thereby extending battery life in portable applications.
Protection features of the LT3470IDDB include thermal shutdown, current limiting, and the ability to withstand reverse battery conditions, ensuring reliable performance and longevity of the end application. The device comes in a low-profile (0.75mm) 8-lead DFN package with a compact footprint, providing a space-saving solution without sacrificing performance.
With its adjustable frequency from 200kHz to 2MHz, designers have the flexibility to optimize between efficiency and external component size. This frequency adjustability allows the use of tiny, low-cost capacitors and inductors, further reducing the overall solution size. Additionally, the LT3470IDDB requires only a few external components for operation, simplifying design and reducing time to market.
In summary, the LT3470IDDB from Linear Technology is a powerful, efficient, and compact DC/DC converter that offers an ideal balance of performance and size for designers looking to optimize their power management solutions.