EN
  • EN
  • DE

LT3472EDD

Part No LT3472EDD
Manufacturer Linear Technology
Description Boost and Inverting DC/DC Converter for CCD Bias
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206697-LT3472EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3472EDD CAD Model

Description

LT3472EDD - A Compact Dual Channel Boost and Inverting DC/DC Converter

The LT3472EDD from Linear Technology is a versatile and compact dual-channel DC/DC converter designed for applications requiring simultaneous positive and negative outputs from a single input voltage source. This innovative device integrates two fixed frequency step-up DC/DC converters with one inverting converter to deliver a dual output from an input range of 2.4V to 16V, making it an ideal solution for battery-powered equipment and portable devices.

The LT3472EDD features a unique design enclosed in a small 10-lead DFN package, providing a space-efficient solution for modern electronics where board space is at a premium. Its internal 1.3A switches enable the delivery of up to 200mA of continuous output current at 12V from a 5V input on the boost converter, and a -12V output from the inverting converter, subject to the specific conditions of the application.

One of the key advantages of the LT3472EDD is its fixed frequency operation at 1.2MHz, which allows the use of small surface mount inductors and capacitors. This high switching frequency combined with its internal compensation and soft-start feature minimizes external component count while ensuring a compact and noise-reduced design. Additionally, the device's low quiescent current makes it suitable for battery-powered scenarios, contributing to extended battery life.

The LT3472EDD also includes a shutdown function that reduces the quiescent current to less than 1µA during standby, further enhancing the power efficiency for systems with power-down modes. Its thermal protection and current limiting provide reliable operation under diverse conditions.

Applications for the LT3472EDD are diverse and include OLED displays, CCD bias, small LCD panels, and any portable device that requires both positive and negative voltages generated from a single power source. Its robustness, efficiency, and compact size make it an excellent choice for designers looking to maximize performance while minimizing space and component requirements.

Overall, the LT3472EDD by Linear Technology stands out as a high-performance, dual-output converter that delivers reliability and efficiency, ideal for a wide range of power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess