Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.2V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) ±2.2V
Maximum Output Voltage ±34V
Output Current 50mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 94757-LT3472EDD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3472EDD#TRPBF CAD Model

Description

Product Overview: LT3472EDD#TRPBF

The LT3472EDD#TRPBF is a high-performance, dual-channel, current mode PWM step-up DC/DC converter from Linear Technology, a company renowned for its precision electronic components. This particular model is designed to offer a compact and efficient solution for applications requiring dual output voltages from a single input source.

Key Features

  • Integrated Schottky Diodes: This device incorporates two low V<sub>CE(SAT) Schottky diodes, which significantly reduce the overall system complexity and enhance efficiency.
  • Wide Input Voltage Range: The LT3472EDD#TRPBF operates from a 2.4V to 16V input voltage range, making it suitable for a variety of power sources, from single-cell Li-Ion batteries to multi-cell battery configurations and regulated power supplies.
  • Adjustable Switching Frequency: The switching frequency can be set between 1.2MHz and 2.8MHz, allowing designers to optimize the size and response of external components.
  • Independent Shutdown Pins: Each channel can be independently shut down, providing flexibility in power management and contributing to energy savings.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, extending the life of the power source.

Applications

The versatile nature of the LT3472EDD#TRPBF makes it suitable for a wide range of applications, including but not limited to:

  • Organic LED (OLED) Displays
  • TFT-LCD Bias Supplies
  • Positive and Negative Output Converters
  • Portable and Battery-Powered Equipment

Package and Quality

The converter is packaged in a compact 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications. Moreover, the LT3472EDD#TRPBF is available in a tape and reel package, denoted by the suffix #TRPBF, which facilitates automated manufacturing processes.

Linear Technology ensures high standards of quality and reliability, making the LT3472EDD#TRPBF a reliable choice for designers looking to create efficient and durable power solutions in their electronic devices.

You May Also Be Interested in

Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Infineon Technologies
IC REG BUCK ADJUSTABLE 6A PQFN
Lowest to $2.5135
ECAD model for IR3802AMTRPBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7290 $62.9160
8+ $12.9059 $103.2472
12+ $12.5026 $150.0312
17+ $12.0993 $205.6881
22+ $11.6960 $257.3120
29+ $10.4860 $304.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,779 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention