EN
  • EN
  • DE

LT3483ES6

Part No LT3483ES6
Manufacturer Linear Technology
Description Inverting Micropower DC/DC Converter with Schottky
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206716-LT3483ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3483ES6 CAD Model

Description

Overview of LT3483ES6 - A High Voltage, Micropower DC/DC Converter

The LT3483ES6 is a versatile and compact DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications that require high voltage outputs with low power consumption. This product is part of the LT3483 series, which is known for its efficiency and reliability in converting lower voltage inputs to higher voltage outputs.

Key Features

  • Integrated Power Switch: The LT3483ES6 comes with an internal 2A, 36V switch, allowing for a simplified design that reduces the need for external components.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, making it suitable for applications that are powered by anything from a single lithium-ion cell to multiple alkaline/NiMH cells, or even automotive inputs.
  • Adjustable Output Voltage: The output voltage can be set anywhere from the input voltage up to 34V, providing flexibility for various design requirements.
  • Low Quiescent Current: With a quiescent current of only 25uA, the LT3483ES6 is optimized for battery-powered and energy-sensitive applications.

Applications

The LT3483ES6 is ideal for portable applications due to its small footprint and low power consumption. It is commonly used in OLED displays, CCD applications, and as a bias supply for photodiodes and PIN diodes. Its ability to provide a high voltage output makes it suitable for powering sensors, microcontrollers, and other electronic components that require a stable voltage supply.

Package and Reliability

Encased in a compact SOT-23 package, the LT3483ES6 is designed for space-constrained applications. Its thermal performance is enhanced by a thermal shutdown feature, which protects the device under over-temperature conditions. The product's robust design ensures reliable operation over its specified temperature range, making it a trusted choice for engineers and designers.

In summary, the LT3483ES6 from Linear Technology is a high-performance, micropower DC/DC converter that combines efficiency, versatility, and reliability, making it an excellent choice for a variety of high voltage applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess