EN
  • EN
  • DE

LT3485EDD-3

Part No LT3485EDD-3
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers with Output Voltage Monitor and Integrated IGBT Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206723-LT3485EDD-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-3 CAD Model

Description

Linear Technology LT3485EDD-3 - Compact, High-Efficiency Boost Converter

The LT3485EDD-3 is a versatile and compact boost converter integrated circuit from Linear Technology, designed to provide efficient power management for portable and space-constrained applications. This device is a part of the LT3485 series, which is known for its low quiescent current and high switching frequency, making it an ideal solution for battery-powered devices.

Key Features:

  • Adjustable Output Voltage: The LT3485EDD-3 allows for an adjustable output voltage up to 40V, providing flexibility for various design requirements.
  • Integrated Power Switch: With an internal 350mA, 40V power switch, this boost converter simplifies design and reduces external component count.
  • High Efficiency: The device operates with a high efficiency that minimizes heat generation and power loss, extending battery life in portable applications.
  • High Switching Frequency: A high switching frequency of 2.4MHz allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Low Quiescent Current: The LT3485EDD-3 features a low quiescent current of only 25uA, which is crucial for battery-powered devices where power conservation is key.
  • Soft-Start Function: The soft-start capability reduces inrush current during startup, which helps prevent system overload and extends the life of the battery and components.

Applications:

  • Portable Electronics
  • Medical Devices
  • LED Drivers
  • Handheld Instruments
  • Small LCD Displays

The LT3485EDD-3 comes in a compact 10-pin DFN package with a thermal pad for enhanced thermal performance. Its robust design includes features such as thermal shutdown, current limiting, and output disconnect, ensuring reliable operation under various conditions. Whether for powering LEDs, driving small LCD panels, or energizing handheld devices, the LT3485EDD-3 is a high-performance solution that offers a combination of efficiency, flexibility, and compactness.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0581 $56.4648
18+ $5.7913 $104.2434
27+ $5.6103 $151.4781
37+ $5.4294 $200.8878
48+ $5.2484 $251.9232
64+ $4.7054 $301.1456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,778 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess