EN
  • EN
  • DE

LT3495BEDDB#TRPBF

Part No LT3495BEDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 550MA 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 40V (Switch)
Current - Output 550mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Part Number Series LT3495
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809468-LT3495BEDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3495BEDDB#TRPBF CAD Model

Description

Product Overview: LT3495BEDDB#TRPBF

The LT3495BEDDB#TRPBF is a high-performance, adjustable frequency, monolithic step-up DC/DC converter designed by Linear Technology. This compact and efficient power management IC is ideal for driving LEDs, as it integrates a 2.3A, 40V switch with a high-gain error amplifier to provide constant current to the LED load.

Key Features

  • Integrated 2.3A Switch: The device includes a powerful internal switch, capable of handling up to 2.3A of current, which is suitable for driving a wide array of LEDs in series.
  • Wide Input Voltage Range: The LT3495BEDDB#TRPBF operates with an input voltage range from 2.5V to 16V, making it versatile for various power sources including single-cell Li-Ion batteries.
  • Adjustable Frequency: Users can adjust the frequency from 330kHz to 2.4MHz, allowing flexibility in design and the ability to optimize for efficiency or component size.
  • True Color PWM Dimming: The device offers true color PWM dimming, which delivers constant LED color with deep dimming capability, an essential feature for advanced lighting applications.
  • High Efficiency: The LT3495BEDDB#TRPBF can achieve efficiencies up to 96%, ensuring minimal power loss and heat generation in operation.
  • Robust Protection Features: It includes open LED protection, short-circuit protection, and thermal shutdown, safeguarding the device and the system under adverse conditions.

Applications

The LT3495BEDDB#TRPBF is suitable for a range of applications that require efficient power conversion and LED driving capabilities. Common applications include:

  • Portable Lighting
  • Automotive and Avionic Lighting
  • Display Backlighting
  • General Purpose LED Illumination

Package and Quality

Encased in a small 10-lead (3mm × 3mm) DFN package, the LT3495BEDDB#TRPBF is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The device is also available in a thermally enhanced MSOP-10E package. Linear Technology ensures high-quality and reliability, making this product suitable for commercial, industrial, and automotive markets.

Overall, the LT3495BEDDB#TRPBF from Linear Technology is a highly versatile and efficient solution for LED driving applications, offering designers a mix of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7988 $52.7868
26+ $3.9375 $102.3750
40+ $3.8145 $152.5800
55+ $3.6914 $203.0270
71+ $3.5684 $253.3564
94+ $3.1992 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess