Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 23.75V
Output Current 3A
Switching Frequency 250kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206732-LT3501EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3501EFE CAD Model

Description

The Linear Technology LT3501EFE is a high-performance, quad-output, monolithic switching regulator packed into a compact 16-lead TSSOP package. This versatile component is designed to cater to a variety of applications, including industrial, automotive, and telecommunications systems, where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LT3501EFE operates from a 3.2V to 25V input voltage range, making it suitable for a broad spectrum of power sources, from single-cell Li-Ion batteries to fixed 12V and 24V power rails.
  • Quad Independent Outputs: It features four independent outputs with their own feedback control loops, enabling the device to provide multiple regulated voltages from a single input. This reduces component count and simplifies power supply design.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz to 2.2MHz or synchronized to an external clock, allowing designers to optimize performance for efficiency or component size.
  • Integrated Boost Diodes: Internal boost diodes are provided for each channel to minimize external components and simplify the overall design.
  • Thermal Overload Protection: The LT3501EFE includes thermal overload protection that shuts down the device to prevent damage from overheating, enhancing the reliability and longevity of the product.

Applications

The LT3501EFE is an ideal solution for various multi-output applications that require compact and efficient power supply designs. Its robust feature set makes it suitable for:

  • Industrial Control Systems
  • Automotive Power Systems
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Portable Electronic Devices

With its combination of flexibility, efficiency, and compact form factor, the LT3501EFE by Linear Technology stands out as a comprehensive solution for designers looking to streamline their multi-output power supply requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 2A 12QFN
Need more? Email Us
ECAD model for MP28259DD-LF-P
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2091 $61.0455
9+ $11.4364 $102.9276
14+ $11.0500 $154.7000
20+ $10.2773 $205.5460
26+ $9.8910 $257.1660
32+ $9.5046 $304.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention