EN
  • EN
  • DE

LT3505IMS8E

Part No LT3505IMS8E
Manufacturer Linear Technology
Description 1.2A, Step-Down Switching Regulator in 3mm × 3mm DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206738-LT3505IMS8E
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3505IMS8E CAD Model

Description

Product Overview: LT3505IMS8E

The LT3505IMS8E is a versatile, high-performance DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This compact, integrated circuit is housed in an MSOP-8 package, making it an ideal choice for space-constrained environments where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LT3505IMS8E operates with an input voltage range from 3V to 36V, making it suitable for a variety of input sources, including single-cell Li-Ion to automotive inputs.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency from 1.1MHz to 2.2MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count, which can help in reducing overall system cost and complexity.
  • Low Shutdown Current: It boasts a low shutdown current of less than 1µA, which is excellent for battery-powered applications where power conservation is critical.
  • Multiple Protection Features: The LT3505IMS8E includes overvoltage protection, thermal shutdown, and current limit protection to ensure the longevity and safe operation of the device under various conditions.

Applications

The LT3505IMS8E is suitable for a multitude of applications, such as:

  • Automotive and Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • Distributed Power Systems
  • Step-Down or Step-Up Converters
  • Embedded Systems

Performance and Quality

Linear Technology, known for their commitment to high-quality and performance, ensures that the LT3505IMS8E meets stringent requirements. With its robust design, it provides a reliable solution for designers looking to create efficient, compact power supply systems. Whether used in a simple step-down converter or a more complex power management system, the LT3505IMS8E delivers the performance and versatility expected from a leader in power management solutions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,062 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess