EN
  • EN
  • DE

LT3506AEDHD#PBF

Part No LT3506AEDHD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A DL 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 22V
Output Current 1.6A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-DFN (5x4)
Win Source Part Number 117906-LT3506AEDHD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3506AEDHD#PBF CAD Model

Description

Linear Technology LT3506AEDHD#PBF Overview

The LT3506AEDHD#PBF is a highly versatile and efficient multi-channel LED driver integrated circuit, meticulously designed by Linear Technology to cater to a wide array of lighting applications. This advanced component is an ideal solution for driving LEDs with precision and reliability, ensuring optimal performance in various systems.

Key Features

  • Triple Channel Output: The LT3506AEDHD#PBF can independently drive three LED strings, providing flexibility in managing multiple lighting segments.
  • Wide Input Voltage Range: With an input voltage range of 3V to 30V, this LED driver can accommodate different power supplies, making it suitable for automotive, industrial, and portable lighting applications.
  • Internal 2MHz Switching Frequency: The high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the lighting solution.
  • High Efficiency: The device boasts high efficiency, which minimizes power loss and heat generation, thus improving the longevity and reliability of the lighting system.
  • Adjustable LED Current: Users can set the LED current up to 1.5A per channel, providing control over the brightness and power consumption of the LED array.
  • Robust Protection Features: It includes open LED protection, short-circuit protection, and thermal shutdown, ensuring the safety and durability of the driver and the LEDs it controls.

Applications

The LT3506AEDHD#PBF's versatility allows it to be utilized in a diverse range of applications, including:

  • Automotive and avionics lighting
  • Industrial display backlighting
  • General-purpose LED illumination
  • Portable and battery-powered lighting systems

Product Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3506AEDHD#PBF is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether for commercial, industrial, or personal applications, this LED driver is built to deliver consistent, long-lasting operation.

Integrating the LT3506AEDHD#PBF into your lighting design can help achieve a compact, efficient, and robust LED driving solution that stands out in the market.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0954 $54.5724
14+ $7.4629 $104.4806
21+ $7.2297 $151.8237
29+ $6.9965 $202.8985
37+ $6.7633 $250.2421
50+ $6.0636 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess