Introducing the LT3506AIDHD from Linear Technology
The LT3506AIDHD is a high-performance, triple-output, adjustable and fixed voltage regulator designed by Linear Technology to cater to a wide array of power supply requirements. This advanced component is perfect for applications requiring multiple regulated voltages, providing efficient and reliable power management in a compact package.
Key Features
- Triple-Output Regulator: The LT3506AIDHD offers three independent voltage outputs, making it highly versatile for systems that need multiple supply voltages.
- Wide Input Voltage Range: With an input voltage range from 4V to 36V, this device is suitable for a variety of input sources, including those from automotive and industrial environments.
- Adjustable and Fixed Voltage Options: Users can take advantage of the flexibility to set desired output voltages or use fixed voltage options to meet specific application requirements.
- High Efficiency: The integrated switch mode power supply ensures high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
- Robust Protection Features: The device includes over-temperature protection, over-current protection, and short-circuit protection to safeguard the system against various fault conditions.
- Compact Design: Housed in a 16-lead QFN package, the LT3506AIDHD saves valuable board space without compromising on performance.
Applications
The LT3506AIDHD is ideal for a range of applications, including:
- Automotive power systems
- Industrial control systems
- Telecommunications equipment
- Portable and battery-powered devices
Technical Specifications
Parameter
Specification
Number of Outputs
3
Input Voltage Range
4V to 36V
Package Type
16-lead QFN
Operating Temperature
-40°C to +125°C
With its robust feature set and reliable performance, the LT3506AIDHD is a smart choice for designers looking to enhance their power management solutions. Linear Technology's commitment to quality ensures that this regulator will meet the needs of even the most demanding applications.