The LT3508EUF#TRPBF is a robust dual-channel step-down switching regulator designed by Linear Technology, now part of Analog Devices, to provide efficient power conversion for a variety of applications. This high-performance component is capable of delivering up to 3A of continuous output current per channel, with a wide input voltage range of 3.2V to 36V, making it suitable for use in both automotive and industrial environments.
Key Features:
- Wide Input Voltage Range: Operates from a 3.2V to 36V input, accommodating a variety of power sources.
- Dual Independent Outputs: Each channel can supply up to 3A of output current, with adjustable output voltages down to 0.8V.
- High Efficiency: Integrated 0.60Ω switches deliver efficiency up to 90%, reducing heat dissipation and saving energy.
- Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 2.2MHz or synchronize it to an external clock.
- Robust Protection Features: Includes overvoltage protection, overcurrent protection, and thermal shutdown to ensure reliable operation under adverse conditions.
- Small Footprint: The device is packaged in a compact 24-lead QFN (4mm x 4mm), which is ideal for space-constrained applications.
Applications:
- Automotive Electronics
- Industrial Power Supplies
- Distributed Power Systems
- Battery-Operated Devices
The LT3508EUF#TRPBF is a versatile and reliable solution for dual-channel power supply designs. Its ability to handle wide input voltages and deliver substantial current makes it particularly well-suited for fluctuating power environments. The compact size and high level of integration facilitate a reduced component count and a simplified design process, enabling designers to create efficient, high-performance power systems with ease.