EN
  • EN
  • DE

LT3512EMS#PBF

Part No LT3512EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP / DC/DC Cntrlr Single-OUT Flyback Automotive 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 100V
Output Current 420mA
Frequency - Switching 40kHz ~ 650kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width), 12 leads
Manufacturer Package 16-MSOP
Win Source Part Number 781103-LT3512EMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3512
Introduction Date February 09, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3512EMS#PBF CAD Model

Description

The LT3512EMS#PBF from Linear Technology is a high-performance, isolated monolithic flyback regulator that simplifies the design of an isolated DC/DC converter. With no third winding or opto-isolator required for regulation, the LT3512 features a primary-side sensing and feedback which directly controls the output voltage. This innovative design enables users to create a compact, efficient, and reliable power solution with ease.

Key Features

  • Wide Input Voltage Range: The device operates over a 4.5V to 100V input voltage range, making it suitable for a variety of applications, including industrial, automotive, and telecommunications.
  • Integrated 420mA, 150V Power Switch: Its robust built-in power switch enables it to handle high power applications with minimal external components.
  • Programmable Soft-Start Function: This feature allows for the gradual increase of the output voltage, which helps prevent inrush current during startup.
  • No Transformer Third Winding or Opto-Isolator Required: Simplifies design and improves reliability by using primary-side feedback for output voltage regulation.
  • Boundary Mode Operation: The LT3512 operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in a smaller magnetic solution and improved load regulation.

Applications

  • Isolated Telecom or Datacom Power Supplies
  • Industrial Equipment
  • Automotive Power Systems
  • Medical Equipment
  • Isolated Auxiliary Power Supplies

Product Quality and Reliability

The LT3512EMS#PBF is designed with Linear Technology's commitment to quality and reliability. It is available in a thermally efficient MSOP-16 package, which is RoHS compliant and designed to meet the rigorous standards of industrial and automotive temperature ranges. The part number suffix "#PBF" indicates that this component is lead-free and follows the current environmental standards for electronic components.

For designers seeking a versatile, easy-to-use flyback regulator that minimizes external components and provides a compact power solution, the LT3512EMS#PBF offers an excellent choice.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2190 $60.8760
9+ $12.4874 $112.3866
13+ $12.0971 $157.2623
18+ $11.7069 $210.7242
23+ $11.3167 $260.2841
30+ $10.1460 $304.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess