EN
  • EN
  • DE

LT3574IMS#PBF

Part No LT3574IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Current 650mA
Frequency - Switching 40kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 781127-LT3574IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3574IMS#PBF CAD Model

Description

Introducing the LT3574IMS#PBF from Linear Technology

The LT3574IMS#PBF is a versatile and robust integrated circuit designed for power management applications. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this product is a testament to the company's commitment to quality and innovation.

This component is a monolithic switching regulator specifically engineered to cater to the needs of isolated flyback converters without the requirement for an opto-isolator. With a wide input voltage range of 3V to 40V, it is suitable for a variety of applications, including industrial, automotive, and medical equipment. The LT3574IMS#PBF operates in a boundary mode, which is a variable frequency current mode control switching scheme, resulting in ±5% typical regulation over the full line, load, and temperature range.

The device features a 0.65A, 42V power switch and can deliver up to several watts of output power, depending on the input voltage and transformer selection. Its unique design allows for a single feedback pin to set the output voltage and regulate the output, simplifying the overall design process for engineers. Moreover, the LT3574IMS#PBF includes a high-voltage NPN MOSFET that provides power to the primary side of the transformer, thereby enhancing its efficiency and reliability.

Additional features of the LT3574IMS#PBF include programmable soft-start, which limits inrush current during startup, and undervoltage lockout, which ensures the device operates at the correct input voltage. The component also offers over-temperature protection and a power good flag that indicates when the output voltage is within regulation.

Enclosed in a compact MSOP-16 package, the LT3574IMS#PBF is designed to minimize the footprint on PCBs, making it an excellent choice for space-constrained applications. Its performance and compact size make it an ideal solution for designers looking to create efficient, reliable, and high-performance power supply systems.

Whether you are looking to power up complex industrial systems or need a reliable power source for sensitive medical devices, the LT3574IMS#PBF from Linear Technology offers a powerful and efficient solution that you can trust.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2574 $52.1184
38+ $2.6728 $101.5664
58+ $2.5892 $150.1736
80+ $2.5057 $200.4560
104+ $2.4222 $251.9088
139+ $2.1716 $301.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,135 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess