EN
  • EN
  • DE

LT3575EFE#PBF

Part No LT3575EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16TSSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Current 2.5A
Frequency - Switching 40kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781129-LT3575EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3575
Introduction Date July 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3575EFE#PBF CAD Model

Description

Product Overview: LT3575EFE#PBF

The LT3575EFE#PBF is a versatile integrated circuit (IC) designed and manufactured by Linear Technology, a leader in the design of high-performance analog integrated circuits. This powerful IC is specifically engineered to provide a robust and efficient solution for isolated power supply applications. The LT3575EFE#PBF is an isolated monolithic flyback converter with an integrated 2.5A, 60V power switch, which allows for the design of compact and reliable power supplies without the need for an optocoupler.

Key Features:

  • Integrated 2.5A, 60V Power Switch: The high voltage power switch is built into the device, simplifying the design and reducing external component count.
  • No Optocoupler Required: The LT3575EFE#PBF utilizes boundary mode operation to eliminate the need for an optocoupler, which enhances reliability and reduces system complexity.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 4.5V to 40V, accommodating various supply voltages and transient conditions.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, improving system stability and extending the life of the product.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 500kHz or synchronized to an external clock, providing design flexibility and optimization of magnetic and filter components.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring long-term reliability of the IC.

Applications:

The LT3575EFE#PBF is suitable for a wide range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Isolated Auxiliary/Housekeeping Power Supplies
  • Isolated Battery Chargers

With its robust feature set and ease of use, the LT3575EFE#PBF is an excellent choice for designers looking to create efficient and reliable isolated power supplies. Its compact footprint and integrated functionalities make it a valuable component in any power management system.

Linear Technology's commitment to high-quality and performance is evident in the LT3575EFE#PBF, making it a go-to solution for power supply designs that require isolation and operational efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1103 $52.8751
40+ $2.5521 $102.0840
61+ $2.4723 $150.8103
84+ $2.3926 $200.9784
109+ $2.3128 $252.0952
145+ $2.0736 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,265 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess