Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 32V
Nominal Output Voltage (Min/Fixed) 5V
Maximum Output Voltage 42V (Switch)
Output Current 2A (Switch)
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 131916-LT3580EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3580EDD#PBF CAD Model

Description

Product Overview: LT3580EDD#PBF

The LT3580EDD#PBF is a versatile and robust DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This component is housed in a compact DFN package, making it an ideal choice for space-constrained applications where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LT3580 can operate from an input voltage range of 2.5V to 32V, making it suitable for use with a variety of input sources, from single-cell Li-Ion batteries to fixed 12V and 24V power rails.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 2.5MHz via a single external resistor, providing flexibility to optimize efficiency and component size.
  • Integrated 2A, 42V Switch: The built-in switch can handle up to 2A of current and withstand voltages up to 42V, enabling the LT3580 to drive substantial loads with ease.
  • Multiple Topologies Supported: This device supports Boost, SEPIC, and Inverting power supply topologies, allowing designers to employ it in a variety of circuit configurations.
  • Robust Protection Features: The LT3580 includes under-voltage lockout, current limiting, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

  • Portable Devices
  • Automotive and Industrial Power Supplies
  • Battery-Powered Equipment
  • Power for LEDs and OLED Displays
  • Wall Transformer Regulation

The LT3580EDD#PBF's combination of features, such as its wide input voltage range, high switch voltage capability, and adjustable frequency, make it an excellent choice for designers looking to create efficient, compact, and reliable power supply systems. Its ability to support multiple topologies adds to its versatility, ensuring that it can be adapted to a range of design challenges. Whether for consumer electronics, automotive applications, or industrial equipment, the LT3580EDD#PBF offers a high-performance solution for your DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CHARGE PUMP ADJ 20MA 8SO
Lowest to $17.9284
ECAD model for LTC1261LIS8#PBF
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3771 $50.6565
32+ $3.1634 $101.2288
50+ $3.0565 $152.8250
71+ $2.8428 $201.8388
92+ $2.7359 $251.7028
115+ $2.6291 $302.3465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,890 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention