Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833292-P1604ETF
Ultra Librarian 3D Model Ultra Librarian P1604ETF CAD Model

Description

The P1604ETF is a P-Channel enhancement mode MOSFET from NIKO-SEM, designed for efficient power switching applications. It is characterized by its low on-resistance and optimized for performance in demanding environments.

Applications:

  • Load Switching: Efficiently switches loads in electronic circuits.
  • Power Management in Portable Devices: Well-suited for power management in smartphones, tablets, and other portable electronic devices.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Implemented in BMS for charge and discharge control.
  • Power Supplies: Incorporated into various power supply designs for efficient power delivery.

Features:

  • P-Channel Enhancement Mode: Simplifies gate driving and control.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces switching losses.
  • Small Footprint: Suitable for compact designs in portable applications.
  • High Avalanche Capability: Enhances robustness and reliability.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduced power losses contribute to longer battery life in portable devices.
  • Reduced Heat Generation: Efficient operation minimizes heat generation, improving system reliability.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Enhanced Reliability: Robust design ensures stable performance in demanding conditions.

Additional Details:

The P1604ETF typically features a low gate threshold voltage, ensuring compatibility with low-voltage logic circuits. Its compact package size allows for high-density PCB layouts. The design is optimized to minimize switching losses, enhancing overall system efficiency. For precise electrical specifications, thermal characteristics, and absolute maximum ratings, refer to the official NIKO-SEM datasheet. Proper design of the gate drive circuitry and adequate thermal management are crucial for optimal performance and reliability.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Keystone Electronics
TEST POINT (WHITE) - MINIATURE
Need more? Email Us
ECAD model for 5262
SCS
CONTAINER HINGED 7 X 5 X 0.5"
Need more? Email Us
ECAD model for 4025
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
Keystone Electronics
PC TEST POINT MINIATURE
Need more? Email Us
ECAD model for 5029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention