EN
  • EN
  • DE

LT3598EFE#PBF

Part No LT3598EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Output Voltage 44V
Channel Output Current 30mA
Frequency 200kHz to 2.5MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 072386-LT3598EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3598EFE#PBF CAD Model

Description

Product Overview: LT3598EFE#PBF

The LT3598EFE#PBF is a cutting-edge, integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LEDs with precision and efficiency. This robust component is ideal for a variety of lighting applications, including automotive, industrial, and general-purpose LED illumination. Engineered with versatility in mind, the LT3598EFE#PBF is capable of managing multiple LEDs in series, ensuring consistent brightness and extending the life of your lighting solutions.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 36V, making it suitable for a broad spectrum of power supplies and applications, including those that require battery operation.
  • High Efficiency: The LT3598EFE#PBF is designed for high efficiency, which is critical for portable and energy-sensitive applications. Its internal 2.3A switch can drive up to ten 350mA white LEDs from a 12V input.
  • Integrated Fault Protection: The device includes open LED and short-circuit protection, enhancing the reliability and longevity of the end application.
  • PWM Dimming: It offers a wide dimming ratio with PWM dimming, which allows for precise control over the brightness levels of the LEDs, thus providing flexibility in lighting design.
  • Thermal Protection: The LT3598EFE#PBF comes with thermal shutdown protection, ensuring the device operates within safe temperature ranges.

Package and Reliability

The LT3598EFE#PBF is available in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance. The product is designed to meet the rigorous standards of the automotive and industrial markets, offering both high reliability and performance under a wide range of environmental conditions.

Applications

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting
  • General Purpose LED Illumination

With its advanced features and robust design, the LT3598EFE#PBF from Linear Technology is an excellent choice for designers looking to create energy-efficient, reliable LED lighting systems that meet the demands of today's dynamic market.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9375 $53.6250
14+ $7.3334 $102.6676
22+ $7.1042 $156.2924
30+ $6.8750 $206.2500
38+ $6.6459 $252.5442
51+ $5.9584 $303.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess