EN
  • EN
  • DE

LM3642TLE-LT

Part No LM3642TLE-LT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Synchronous Boost LED Flash Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199058-LM3642TLE-LT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3642TLE-LT CAD Model

Description

The LM3642TLE-LT from Texas Instruments is a highly versatile and efficient dual-LED flash driver that provides a robust solution for mobile phones, digital cameras, and other portable devices requiring an integrated flash function. This compact, integrated circuit is designed to drive LEDs with high precision, ensuring optimal performance for photo and video illumination.

Key Features

  • Adjustable Output: The LM3642TLE-LT offers an adjustable output current that can be configured via an I2C-compatible interface, allowing for precise control over the brightness of the LED flash.
  • Torch and Flash Modes: It supports both torch and flash modes, catering to different lighting requirements, whether it's for constant illumination or a high-intensity flash.
  • Synchronization Capabilities: This device can synchronize with camera shutter and exposure functions, providing seamless integration with the host system's camera module.
  • High Efficiency: With an integrated 2MHz fixed-frequency synchronous boost converter, the LM3642TLE-LT ensures efficient power conversion, extending battery life in portable applications.
  • Compact Package: The product comes in a small, 12-bump DSBGA package, which is ideal for space-constrained applications.
  • Protection Features: It includes over-voltage, over-temperature, and LED fault protection, ensuring safe and reliable operation under various conditions.

Applications

The LM3642TLE-LT is suitable for a wide range of applications, including but not limited to:

  • Smartphone and tablet LED flash
  • Portable camera and video camera lighting
  • Emergency lighting and signaling
  • General LED lighting applications

Technical Specifications

This flash driver operates over a wide input voltage range of 2.7V to 5.5V and can deliver up to 1.5A of flash current. The I2C-compatible interface allows for easy integration with a microcontroller or processor, providing a flexible and programmable lighting solution.

In conclusion, the LM3642TLE-LT from Texas Instruments represents a state-of-the-art solution for portable lighting applications, offering a blend of performance, efficiency, and compactness that is hard to match.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1017 $55.0850
115+ $0.9040 $103.9600
175+ $0.8758 $153.2650
240+ $0.8475 $203.4000
310+ $0.8193 $253.9830
410+ $0.7345 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess