EN
  • EN
  • DE

JAN1N5811

Part No JAN1N5811
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 6A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 150 V 6A Through Hole
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/477
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package B, Axial
Family Name 1N5811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-2126, 1086-2126-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922269-JAN1N5811
Ultra Librarian 3D Model Ultra Librarian JAN1N5811 CAD Model

Description

Microchip Technology's JAN1N5811 Schottky Diode

The JAN1N5811 is a robust and reliable Schottky diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality diode is specifically engineered to meet the stringent requirements of the aerospace industry and is part of the company's extensive range of radiation-hardened products.

With its Schottky barrier design, the JAN1N5811 offers superior performance characteristics that make it an excellent choice for applications requiring fast switching and low forward voltage drop. This diode is well-suited for high-frequency operations and power supply designs, where efficiency is of the utmost importance.

Key Features of JAN1N5811:

  • Low Forward Voltage Drop: The diode's low forward voltage drop helps to minimize power loss and improve system efficiency, making it ideal for power-sensitive applications.
  • Fast Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency operations with ease, which is critical for modern electronic systems.
  • High Reliability: The JAN1N5811 is constructed to meet the rigorous Joint Army/Navy (JAN) specifications, ensuring high reliability and performance even under harsh environmental conditions.
  • Radiation Hardened: Designed to withstand radiation effects, this diode is suitable for space and defense applications where exposure to radiation is a concern.
  • Hermetically Sealed: The diode comes in a hermetically sealed package, providing protection against moisture and other environmental contaminants.
  • Wide Operating Temperature Range: It can operate across a broad temperature range, ensuring stability and functionality in extreme temperatures.

Whether it's for satellite communication systems, power regulation modules, or any other application where high efficiency and reliability are essential, the JAN1N5811 from Microchip Technology stands out as a component of choice. Its compliance with military standards for electronic components guarantees that it will perform to the highest standards, delivering the quality and dependability that engineers and designers require for their most critical projects.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or contact their customer support team. The JAN1N5811 is more than just a diode; it's a testament to Microchip's commitment to excellence in high-reliability electronics.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess