EN
  • EN
  • DE

LT3684EDD

Part No LT3684EDD
Manufacturer Linear Technology
Description 36V, 2A, 2.8MHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206780-LT3684EDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3684EDD CAD Model

Description

Introducing the LT3684EDD Power Converter from Linear Technology

The LT3684EDD is a high-performance, adjustable frequency monolithic buck switching regulator from Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This compact and efficient power solution is ideal for a variety of applications, including automotive, industrial, and portable devices that require a reliable and efficient power supply.

Key Features:

  • Wide Input Voltage Range: The LT3684EDD operates from a 3.6V to 36V input voltage range, making it suitable for applications with varying power sources, including those that experience significant fluctuations.
  • Adjustable Switching Frequency: With an adjustable switching frequency from 300kHz to 2.5MHz, designers can optimize the converter for efficiency or component size. High-frequency operation allows for the use of smaller inductors and capacitors, resulting in a more compact power supply design.
  • Robust Thermal Performance: Housed in a thermally efficient DFN package, the LT3684EDD is designed to operate in challenging thermal environments, ensuring reliable performance over a wide temperature range.
  • Integrated Features: This device includes a 1.5A switch, which allows for output currents up to 1.2A without the need for external power switches, simplifying the design and reducing the overall component count.
  • High Efficiency: Its low minimum on-time of just 85ns enables high efficiency even at high switching frequencies, making it an energy-efficient choice for modern electronic devices.

Protection and Safety:

The LT3684EDD is equipped with a variety of protection features to ensure the safety and reliability of the end application. These include undervoltage lockout, a robust cycle-by-cycle current limit, and thermal shutdown. Additionally, the device features anti-ringing control, which minimizes EMI concerns by damping the inductor in discontinuous mode operations.

Applications:

With its versatile feature set and robust design, the LT3684EDD is well-suited for a wide range of applications, including:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered equipment

Overall, the LT3684EDD from Linear Technology provides designers with a flexible, efficient, and reliable power conversion solution that is ready to meet the challenges of today's and tomorrow's electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9909 $54.8999
25+ $4.0951 $102.3775
38+ $3.9672 $150.7536
53+ $3.8392 $203.4776
68+ $3.7112 $252.3616
91+ $3.3273 $302.7843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,658 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess