Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 36 V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781235-LT3741EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3741
Introduction Date March 08, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3741EFE#PBF CAD Model

Description

The LT3741EFE#PBF is a high-performance DC/DC converter designed and manufactured by Linear Technology, now part of Analog Devices. This robust component is engineered to provide a precise, constant-current and constant-voltage output, making it an ideal choice for driving high-brightness LEDs. With its wide input voltage range and integrated features, the LT3741EFE#PBF is suitable for a variety of applications, including industrial, automotive, and general illumination.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 36V, accommodating a variety of power supplies and ensuring versatility in different system designs.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize the performance based on the specific application requirements.
  • Integrated Boost and Buck Mode: The LT3741EFE#PBF supports both step-up (boost) and step-down (buck) modes, providing flexibility in regulating the output voltage as needed for the load.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, which is crucial for thermal management and energy savings in LED applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under various conditions.

Applications

The LT3741EFE#PBF is particularly well-suited for driving LEDs, but its versatility allows it to be used in a range of applications:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose Constant-Current Source
  • High Power Battery-Operated Devices

Package and Quality

The device is available in a thermally enhanced 16-lead TSSOP package, designated by the EFE suffix in its part number, providing improved thermal performance in a compact form factor. The #PBF suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards for electronic components.

With its advanced features and robust design, the LT3741EFE#PBF from Linear Technology is a reliable and efficient solution for a wide array of power management applications.

You May Also Be Interested in

Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF
Linear Technology
IC REG CTRLR MULT TOP 20TSSOP
Lowest to $27.7805
ECAD model for LT8709EFE#PBF
Linear Technology
IC REG CTRLR BUCK 28TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 28-Pin TSSOP EP Tube
Lowest to $30.4673
ECAD model for LT3840EFE#PBF
Linear Technology
IC REG CTRLR BUCK 14DIP / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 3.33V 0.05A 14-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1148CN-3.3#PBF
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 38QFN / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-QFN (5x7)
Lowest to $33.1115
ECAD model for LT8705AIUHF#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Lowest to $3.8907
ECAD model for LTC1735CF#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / DC/DC Cntrlr Single-OUT Step Down 500kHz Automotive 16-Pin SOIC N Tube
Lowest to $4.6836
ECAD model for LTC1735IS-1#PBF
Linear Technology
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP T/R
Lowest to $14.5515
ECAD model for LTC1628CUH#TRPBF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4758 $53.9032
10+ $11.0571 $110.5710
15+ $10.7116 $160.6740
20+ $10.3660 $207.3200
25+ $10.0205 $250.5125
34+ $8.9839 $305.4526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,520 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention