Linear Technology LT3741FE Product Overview
The Linear Technology LT3741FE is a high-performance, synchronous step-down DC/DC controller designed to drive high current LED loads with a constant current mode. This versatile controller is ideal for applications requiring high efficiency, precise LED current regulation, and a wide input voltage range.
Key Features:
- Wide Input Voltage Range: The LT3741FE operates from a wide input voltage range of 6V to 36V, making it suitable for a variety of power supplies, including automotive and industrial systems.
- High Output Current: This controller can deliver up to 20A of continuous LED current, ensuring sufficient power for high-brightness and high-power LED applications.
- Constant Current and Constant Voltage Modes: It offers both constant current and constant voltage regulation, which is essential for driving LEDs that require stable light output and protecting the LEDs from over-voltage conditions.
- Adjustable Frequency: With an adjustable switching frequency from 100kHz to 1MHz, designers can optimize the size of external components and improve efficiency.
- Integrated Synchronous Switching: The LT3741FE features internal top and bottom high-efficiency N-channel MOSFET switches, which reduce the need for external components and simplify the design process.
- Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from overheating and potential damage.
Applications:
- High Power LED Lighting
- Automotive and Avionic Lighting
- Industrial and Architectural Lighting
- General Purpose Constant Current Sources
The LT3741FE is packaged in a thermally enhanced TSSOP-28, providing excellent power dissipation and space efficiency. Its robust design and comprehensive feature set make it an excellent choice for engineers and designers looking to create reliable, high-performance LED lighting systems.
With its advanced features and flexibility, the LT3741FE from Linear Technology stands out as a superior choice for driving high-power LED arrays while ensuring longevity and reliability of the lighting application.