Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5 V to 100 V
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MSOP
Win Source Part Number 020418-LT3748IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3748IMS#PBF CAD Model

Description

The LT3748IMS#PBF is a high-performance, isolated flyback controller from Linear Technology, designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler. This innovative product is encapsulated in a compact MSOP-16 package, making it suitable for space-constrained applications while offering robust features for a wide range of power supply designs.

Key Features

  • No Optocoupler Required: The LT3748IMS#PBF utilizes a novel boundary mode control to eliminate the need for an optocoupler, reducing the complexity and component count of the power supply design.
  • Wide Input Voltage Range: With an input voltage range of 6V to 100V, this controller can accommodate a broad spectrum of supply voltages, making it versatile for various applications.
  • Integrated 1A Gate Driver: The onboard 1A gate driver ensures that this controller can drive a wide range of power MOSFETs, providing flexibility in the choice of external components.
  • Programmable Soft-Start: The soft-start feature allows for the gradual increase of the output voltage, preventing inrush current and ensuring a stable startup.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard the controller under high-temperature conditions, enhancing system reliability.

Applications

The LT3748IMS#PBF is ideal for a variety of applications where isolated power supplies are required. It is particularly well-suited for industrial, automotive, medical, and telecommunications equipment, as well as other systems that demand reliable and efficient power conversion.

Product Benefits

The combination of features offered by the LT3748IMS#PBF makes it a compelling choice for designers looking to create compact, efficient, and reliable isolated DC/DC converters. Its ability to operate without an optocoupler simplifies design and increases reliability, while its wide input voltage range and integrated gate driver offer great design flexibility. Additionally, the inclusion of thermal protection and programmable soft-start enhances the safety and performance of the end application.

Conclusion

The LT3748IMS#PBF from Linear Technology stands out as a versatile and robust solution for isolated power supply designs. Its innovative approach to flyback controller design ensures that it can meet the needs of a diverse array of applications while maintaining a high standard of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to €36.5803
ECAD model for LTC3863MPMSE#PBF
ON Semiconductor
IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Lowest to €0.7927
ECAD model for NCP81103MNTXG
Renesas Electronics America
Buck and Synchronous-Rectifier Pulse-Width Modulator (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6525CB
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
Lowest to €0.4765
ECAD model for TL594IDG4
ON Semiconductor
IC REG CTLR USB-PD 32QFN / Buck Regulator Positive Output Step-Down I2C DC-DC Controller IC 32-QFN (5x5)
Lowest to €3.4600
ECAD model for NCP81231MNTXG
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for ZL6105ALAFTKR5649
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 8SOIC
Lowest to €0.6837
ECAD model for ISL6520ACB
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to €1.6871
ECAD model for NCP81109GMNTXG
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to €0.5732
ECAD model for UCC2808APW-2G4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €13.5432 €54.1729
9+ €11.1123 €100.0110
13+ €10.7651 €139.9459
18+ €10.4178 €187.5207
23+ €10.0706 €231.6228
31+ €9.0288 €279.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,280 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention