EN
  • EN
  • DE
  • IT

NCP81103MNTXG

Part No NCP81103MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 36QFN / Regulator Output DC-DC Controller IC 36-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (5x5)
Base Product Number NCP81103
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251270-NCP81103MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81103MNTXG CAD Model

Description

ON Semiconductor NCP81103MNTXG

The NCP81103MNTXG is a state-of-the-art power management integrated circuit (IC) from ON Semiconductor, designed to deliver exceptional performance for computing applications. This multiphase controller IC is specifically tailored for powering high-performance CPUs and GPUs, making it an essential component in the realm of personal computers, workstations, servers, and gaming consoles.

With its advanced features, the NCP81103MNTXG ensures efficient power distribution and regulation, enabling systems to operate with higher energy efficiency and reliability. The device supports a wide range of input voltages, accommodating various power supplies and battery technologies. Its multi-phase operation not only enhances performance but also aids in thermal management by evenly distributing power and heat generation across multiple phases.

The NCP81103MNTXG is equipped with a host of protective features, including over-voltage, under-voltage, over-current, and over-temperature protections. These safeguards contribute to the longevity and stability of the end product by preventing damage from electrical anomalies. Moreover, the IC integrates a digital soft-start feature, which gradually ramps up the power supply to the CPU/GPU, thereby minimizing stress and extending the life of the processor.

ON Semiconductor's focus on innovation is evident in the NCP81103MNTXG's compact design. Housed in a 40-pin QFN package, this IC saves valuable board space while still offering robust power management capabilities. Its small footprint is particularly beneficial for designs where space is at a premium, such as in slim laptops and small form factor PCs.

To cater to the needs of modern high-speed computing, the NCP81103MNTXG incorporates a Serial VID Interface (SVI2) that allows for precise voltage control and power state transitions. This feature is critical for dynamic voltage scaling, enabling the processor to adjust its power consumption on-the-fly based on workload demands, thus optimizing overall system efficiency.

In summary, the NCP81103MNTXG from ON Semiconductor represents a blend of performance, efficiency, and compact design, making it an ideal choice for powering the next generation of computing hardware.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0445 $62.6700
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8036 $233.0440
375+ $0.7768 $291.3000
500+ $0.6964 $348.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess