EN
  • EN
  • DE
  • IT

NCP81243MNTXG

Part No NCP81243MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual Output 3 & 2 Phase Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Applications Controller, Intel IMVP8
Voltage - Input 4.5 V ~ 20 V
Number of Outputs 1
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 52-VFQFN Exposed Pad
Manufacturer Package 52-QFN (6x6)
Win Source Part Number 1230493-NCP81243MNTXG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP81243MNTXG CAD Model

Description

ON Semiconductor NCP81243MNTXG Power Management IC

The ON Semiconductor NCP81243MNTXG is a high-performance, multi-phase PWM controller designed for precision voltage regulation in a variety of applications. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of high-performance computing systems, servers, and other power-sensitive digital circuits where stable and efficient power delivery is critical.

Featuring an integrated driver and MOSFETs, the NCP81243MNTXG offers a compact solution that reduces board space and simplifies the design process. It supports a wide input voltage range, making it versatile for various system configurations. Moreover, it is capable of handling high current demands with excellent thermal performance, ensuring reliable operation even under heavy loads.

The NCP81243MNTXG utilizes a cutting-edge control method that allows for fast transient response, which is essential for maintaining voltage stability during sudden changes in load. This feature helps to protect sensitive electronic components from potential damage caused by voltage fluctuations. Additionally, the PMIC incorporates advanced power-saving techniques to improve overall system efficiency, which is particularly beneficial for energy-sensitive applications.

With its integrated programmable features, the NCP81243MNTXG allows for fine-tuning of voltage levels, switching frequencies, and other parameters to match specific system requirements. This level of customization ensures optimal performance and compatibility with a wide range of processors and chipsets.

The device is packaged in a compact QFN-52 package, which not only saves space but also offers excellent electrical and thermal performance. Its robust design includes various protection features such as overvoltage, overcurrent, and over-temperature protections, which contribute to the longevity and reliability of the end product.

ON Semiconductor's commitment to quality and performance is evident in the NCP81243MNTXG, making it an ideal choice for designers seeking a high-efficiency, adaptable, and reliable power management solution for their next-generation electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1115 $63.3450
70+ $1.7325 $121.2750
105+ $1.6784 $176.2320
145+ $1.6243 $235.5235
185+ $1.5701 $290.4685
250+ $1.4077 $351.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,024 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess