EN
  • EN
  • DE
  • IT

NCP81245MNTXG

Part No NCP81245MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR IMVP8 7OUT 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features series Controller, Intel IMVP8 Voltage Regulator IC 7 Output 52-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 52-VFQFN Exposed Pad
Case / Package 52-QFN (6x6)
Family Name NCP81245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81245MNTXGOSTR, NCP81245MNTXGOSDKR, NCP81245MNTXGOSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928944-NCP81245MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81245MNTXG CAD Model

Description

The ON Semiconductor NCP81245MNTXG is a state-of-the-art power management integrated circuit (IC) designed to deliver efficient and reliable power solutions for a wide range of applications. This versatile IC is a multi-phase buck controller that is ideal for powering high-performance CPUs, GPUs, and DDR memory in computing and gaming applications. Its advanced features and robust design ensure optimal performance and energy efficiency, making it a top choice for designers looking to enhance their power systems.

Key Features

  • Multi-Phase Operation: The NCP81245MNTXG operates in a multi-phase configuration, which helps to distribute the power load across multiple channels, reducing thermal hotspots and improving overall system reliability.
  • High-Efficiency: With its high-efficiency design, this IC ensures minimal power loss during operation, which translates to lower operating temperatures and extended battery life in portable devices.
  • Versatile Power State Control: It supports various power states, allowing for dynamic adjustment of power delivery based on system demand, further optimizing power usage and performance.
  • I<sup>2C Interface: An integrated I<sup>2C interface enables system designers to program and monitor key parameters, providing greater control over the power management system.
  • Integrated Drivers: The inclusion of integrated gate drivers helps to reduce external component count, which simplifies the design and can help reduce overall system cost.

Applications

The NCP81245MNTXG is suitable for a variety of high-performance applications, including:

  • Desktop and Laptop Computers
  • High-End Graphics Cards
  • Game Consoles
  • Advanced Computing Systems
  • DDR Memory Power Supplies

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP81245MNTXG is no exception. This IC is built to meet the rigorous standards expected in the industry, ensuring long-term reliability and consistent performance. With features like over-voltage protection, under-voltage lockout, and thermal shutdown, the NCP81245MNTXG is designed to protect your system under a wide range of conditions.

Whether you're designing for the next generation of computing platforms or upgrading existing systems, the ON Semiconductor NCP81245MNTXG offers the efficiency, flexibility, and reliability needed to power today's most demanding digital applications.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6617 $53.2936
19+ $5.4660 $103.8540
29+ $5.2952 $153.5608
40+ $5.1244 $204.9760
51+ $4.9536 $252.6336
68+ $4.4411 $301.9948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess