Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343062-DSC6112ME2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112ME2A-PROGRAMMABLE CAD Model

Description

Microchip Technology DSC6112ME2A-PROGRAMMABLE Oscillator

The DSC6112ME2A-PROGRAMMABLE is a cutting-edge, low-power, programmable silicon MEMS oscillator designed and manufactured by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device offers a perfect blend of flexibility, reliability, and precision, making it an ideal choice for a wide range of applications in the modern electronics industry.

Key Features:

  • Programmable Frequency: Users have the flexibility to select and program the oscillator frequency to meet specific design requirements, ensuring a perfect fit for various applications.
  • Low Power Consumption: The DSC6112ME2A-PROGRAMMABLE is designed for energy efficiency, making it suitable for battery-powered and portable devices where power conservation is critical.
  • Stability and Precision: With excellent frequency stability and precision, this oscillator provides reliable performance under varying environmental conditions, including temperature fluctuations.
  • Compact Footprint: The small package size is ideal for space-constrained applications, allowing designers to minimize the PCB real estate used without compromising on performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring consistent performance in diverse operating environments.
  • Low Jitter: The low phase jitter of the DSC6112ME2A-PROGRAMMABLE ensures high-quality signal integrity, which is essential for high-speed digital communication applications.

Applications:

The versatility of the DSC6112ME2A-PROGRAMMABLE makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Industrial Control Systems
  • Networking Equipment
  • Wireless Communications

With its programmability, designers have the ability to fine-tune the oscillator to the specific needs of their application post-production, which can significantly reduce lead times and inventory requirements. The DSC6112ME2A-PROGRAMMABLE from Microchip Technology represents a sophisticated solution that combines performance with practicality, making it an excellent choice for any project requiring a reliable and adaptable clock source.

You May Also Be Interested in

Epson Company
OSC PROG CMOS 3.3V EN/DS 50PPM
Need more? Email Us
ECAD model for SG-8002CA-PCB
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO CMOS 2.5V 50PPM
Need more? Email Us
ECAD model for SG-8003CA-PDB
Cardinal Components Inc.
OSC PROG BLANK 500KHZ-133MHZ / XO (Standard) CMOS, TTL 500 kHz ~ 133 MHz Programmable Oscillator 3V ~ 5.5V Enable/Disable, Standby 14-DIP, 4 Leads (Full Size, Metal Can)
Need more? Email Us
ECAD model for CPPX1-A5BC-XX.XXXNP
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Lowest to €5.9203
ECAD model for DSC8122CI2T
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8123CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Need more? Email Us
ECAD model for SG-8002CE-STC
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CL5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8121BI5
Texas Instruments
IC POWER
Lowest to €29.4762
ECAD model for LMK61E08-SIAT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention