EN
  • EN
  • DE

GVA-83+

Part No GVA-83+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC RF AMP CATV 0HZ-7GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 7GHz
P1dB 18.6dBm
Gain 11.2dB
Noise Figure 7.5dB
RF Type CATV, DBS, LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 72mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 714307-GVA-83+
Ultra Librarian 3D Model Ultra Librarian GVA-83+ CAD Model

Description

The 714307-GVA-83+ is an RF amplifier designed for various applications including CATV, DBS, LTE, MMDS, and Wireless LAN.

  • Applications: CATV, DBS, LTE, MMDS, Wireless LAN
  • Frequency Range: 0Hz to 7GHz
  • Test Frequency: 2GHz
  • Gain: 11.2dB
  • Noise Figure: 7.5dB
  • Voltage Supply: 4.8V to 5.2V
  • Current Supply: 72mA
  • Package Type: TO-243AA
  • Mounting Type: Surface Mount
  • Supplier Device Package: SOT-89
  • Product Status: Active
  • Manufacturer: Mini-Circuits
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELL 400MHZ-6GHZ MC1631-1
Lowest to $6.4030
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1319 $53.7147
30+ $3.3903 $101.7090
46+ $3.2844 $151.0824
63+ $3.1784 $200.2392
82+ $3.0725 $251.9450
109+ $2.7546 $300.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,795 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess