EN
  • EN
  • DE

MW4IC915NBR1

Part No MW4IC915NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 26V 15W TO-272-16 / RF Amp Single Power Amp 1GHz 28V 17-Pin TO-272 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 750MHz ~ 1GHz
Gain 30dB
RF Type Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Operating Supply Voltage 26V
Operating Supply Current 60mA
Package TO-272-16 Variant, Flat Leads
Manufacturer Package TO-272 WB-16
Win Source Part Number 790297-MW4IC915NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW4IC915
Introduction Date March 11, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW4IC915NBR1 CAD Model

Description

The NXP MW4IC915NBR1 is a high-performance RF amplifier designed for a wide range of applications, including cellular base station transceivers, RF energy, and other commercial aerospace and defense communication systems. This product is part of NXP's renowned RF portfolio, which is known for delivering outstanding performance and reliability.

Key Features

  • Frequency Range: The MW4IC915NBR1 operates effectively in the 915 MHz band, making it suitable for GSM and CDMA cellular systems as well as industrial, scientific, and medical (ISM) applications.
  • High Gain: It provides a high gain of 17 dB which ensures strong signal amplification, crucial for maintaining signal integrity over long distances or in noisy environments.
  • High Output Power: With a high output power of 26 W, this RF amplifier can drive signals with sufficient strength for many high-power applications.
  • Efficiency: The device features an excellent efficiency rating, which minimizes power loss and heat generation, thereby increasing the reliability and lifespan of the device.
  • Integrated ESD Protection: The MW4IC915NBR1 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from unexpected voltage spikes that could otherwise cause damage.

Applications

The versatility of the NXP MW4IC915NBR1 makes it an ideal choice for various applications. It is commonly used in:

  • Base station transceivers for GSM, CDMA, and LTE networks
  • RF energy applications such as microwave heating and plasma generation
  • Aerospace and defense communication systems requiring robust and powerful signal amplification

Quality and Support

NXP's commitment to quality ensures that the MW4IC915NBR1 meets stringent industry standards for performance and reliability. Additionally, NXP provides comprehensive technical support and documentation, making integration and deployment of the MW4IC915NBR1 as seamless as possible for designers and engineers.

Overall, the NXP MW4IC915NBR1 is a robust and efficient solution for high-power RF amplification needs, offering a combination of performance, efficiency, and reliability that is hard to match in the industry.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4310 $61.7240
10+ $12.6613 $126.6130
15+ $12.2656 $183.9840
20+ $11.8699 $237.3980
26+ $11.4744 $298.3344
34+ $10.2874 $349.7716
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess