EN
  • EN
  • DE

LMR36503RFRPER

Part No LMR36503RFRPER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC POWER  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 65V
Current - Output 300mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Other Names 296-LMR36503RFRPERTR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249721-LMR36503RFRPER
Ultra Librarian 3D Model Ultra Librarian LMR36503RFRPER CAD Model

Description

LMR36503RFRPER - Texas Instruments DC/DC Converter

The LMR36503RFRPER is a highly efficient, small form-factor, easy-to-use synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous power requirements of modern compact electronic devices. This advanced power solution integrates a plethora of features to deliver stable and reliable performance in a wide range of applications.

Key Features:

  • Wide Input Voltage Range: Accommodates varying levels of input voltage from 3.0V to 65V, making it versatile for use in a multitude of different systems and ensuring compatibility with various power sources.
  • High-Efficiency Synchronous Buck: With its synchronous buck topology, the LMR36503RFRPER provides efficient power conversion, which is critical for maximizing battery life and reducing thermal footprint in portable applications.
  • Adjustable Switching Frequency: The device offers a flexible switching frequency range from 100 kHz to 2.2 MHz, allowing designers to optimize for efficiency or component size depending on the application requirements.
  • Output Current Capability: It can deliver up to 3A of continuous output current, catering to the needs of high-performance power systems.
  • Thermal Performance: The LMR36503RFRPER is available in a thermally enhanced 3.5mm x 3.5mm HotRod™ QFN package, ensuring efficient heat dissipation and improved thermal management.
  • Integrated Protection Features: Includes over-current protection, over-temperature protection, and under-voltage lockout to safeguard the device and the system from various fault conditions.
  • Compact Solution: Its small package size is ideal for space-constrained applications, providing a power-dense solution without compromising on performance.

Whether it's for industrial, automotive, power management, or portable electronics, the LMR36503RFRPER by Texas Instruments is engineered to deliver high efficiency and robust power conversion capabilities. Its comprehensive set of features and protections ensures that it can meet the stringent requirements of a wide array of power designs, making it a go-to choice for engineers looking for a reliable and versatile power solution.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2102 $51.3632
38+ $2.6340 $100.0920
59+ $2.5517 $150.5503
81+ $2.4694 $200.0214
105+ $2.3871 $250.6455
141+ $2.1402 $301.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess