EN
  • EN
  • DE

LTC1735IGN-1

Part No LTC1735IGN-1
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208016-LTC1735IGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735IGN-1 CAD Model

Description

Product Overview: LTC1735IGN-1 by Linear Technology

The LTC1735IGN-1 is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology to offer efficient power management for a wide range of applications. This versatile controller operates over a 4V to 36V input voltage range, making it suitable for systems operating from standard 5V, 12V, and 24V rails, as well as those powered by unregulated sources or battery systems.

One of the standout features of the LTC1735IGN-1 is its powerful 1.25V reference, which allows the output voltage to be set from 0.8V to 36V, catering to the needs of low-voltage power supplies as well as those requiring higher voltages. The device employs a constant-frequency, current mode architecture, which ensures stable operation over a wide range of supply and output voltages, and simplifies the design of external components.

The LTC1735IGN-1 integrates a range of features to enhance performance and reliability. It includes programmable soft-start to reduce inrush current during startup, a foldback output current limit for additional protection, and a power good output indicator for system monitoring. Additionally, the device supports selectable burst mode operation, which significantly improves efficiency at light loads by reducing quiescent current.

For thermal management, the LTC1735IGN-1 is equipped with an over-temperature protection feature that shuts down the device in the event of excessive heat, ensuring safe operation and prolonging the life of the product. Moreover, the device is available in a thermally enhanced 16-lead SSOP package, which aids in heat dissipation and allows for compact PCB layouts.

With its robust feature set and flexible design options, the LTC1735IGN-1 is an excellent choice for a variety of power supply applications, including distributed power systems, telecommunications, industrial supplies, and portable devices. Its reliability and efficiency make it a go-to solution for designers looking to create sophisticated power management systems.

Linear Technology, known for its high-quality power management integrated circuits, ensures that the LTC1735IGN-1 meets the stringent requirements of modern electronic systems, providing both performance and peace of mind for product designers.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9050 $63.6200
8+ $13.0503 $104.4024
12+ $12.6425 $151.7100
17+ $12.2346 $207.9882
22+ $11.8268 $260.1896
29+ $10.6034 $307.4986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess