EN
  • EN
  • DE

PTMA180402FLV1XWSA1

Part No PTMA180402FLV1XWSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP RF LDMOS 40W H-34265-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Tray
Status Obsolete(EOL)
Frequency 1.8GHz to 2GHz
Gain 30dB
RF Type CDMA
Case / Package H-34265-8
Win Source Part Number 133647-PTMA180402FLV1XWSA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTMA180402FLV1XWSA1 CAD Model

Description

The PTMA180402FLV1XWSA1 is a high-frequency RF/IF and RFID product from Infineon Technologies that is designed to provide high-performance signal amplification and processing solutions.

    You May Also Be Interested in

    MACOM Technology Solutions
    AMPLIFIER, 6W, 27.5-30GHZ,BARE D
    Need more? Email Us
    MACOM Technology Solutions
    IC AMP RADAR 960MHZ-1.215GHZ MOD
    Need more? Email Us
    MACOM Technology Solutions
    IC RF AMP GPS 1MHZ-300MHZ TO8
    Need more? Email Us
    A17
    MACOM Technology Solutions
    IC RF AMP GPS 2MHZ-1.1GHZ TO8
    Need more? Email Us
    MACOM Technology Solutions
    AMPLIFIER,POWER,DIE,71-86GHZ,200
    Need more? Email Us
    A72
    MACOM Technology Solutions
    IC RF AMP GPS 2MHZ-700MHZ TO8
    Need more? Email Us
    MACOM Technology Solutions
    IC RF AMP GPS 100KHZ-50GHZ DIE
    Need more? Email Us
    MACOM Technology Solutions
    PA,1W, 71-86 GHZ, HIGH LINEARITY
    Need more? Email Us
    MACOM Technology Solutions
    POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
    Need more? Email Us

    Top Sellers

    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0476
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess